location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-M50 (111) 180 x 180 DPI Wired Thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-M50 (111)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CH94111
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946684765
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson TM-M50 (111) 180 x 180 DPI Wired Thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal POS printer
  • - 180 x 180 DPI
  • - Connectivity technology: Wired
  • - USB port Ethernet LAN Bluetooth
  • - White
  • - 1,3 kg
More>>>
Short summary description Epson TM-M50 (111) 180 x 180 DPI Wired Thermal POS printer:
This short summary of the Epson TM-M50 (111) 180 x 180 DPI Wired Thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-M50 (111), Thermal, POS printer, 180 x 180 DPI, 350 mm/sec, 200 mm/sec, ANK

Long summary description Epson TM-M50 (111) 180 x 180 DPI Wired Thermal POS printer:
This is an auto-generated long summary of Epson TM-M50 (111) 180 x 180 DPI Wired Thermal POS printer based on the first three specs of the first five spec groups.

Epson TM-M50 (111). Print technology: Thermal, Type: POS printer, Maximum resolution: 180 x 180 DPI. Maximum roll diameter: 8,3 cm, Supported paper width: 58 mm - 80 mm. Connectivity technology: Wired. Ethernet LAN data rates: 10,100 Mbit/s. Compatible memory cards: SD, Sound pressure level (printing): 55 dB, Mean time between failures (MTBF): 360000 h

Printing
Maximum resolution
180 x 180 DPI
Print speed
350 mm/sec
Print speed (receipt)
200 mm/sec
Character sets
ANK
Print technology *
Thermal
Type *
POS printer
Paper handling
Maximum roll diameter
8,3 cm
Supported paper width
58 mm - 80 mm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Serial interface *
No
Bluetooth
Yes
Connectivity technology *
Wired
Near Field Communication (NFC)
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi *
No
Features
Card reader integrated
Yes
Compatible memory cards
SD
Features
Sound pressure level (printing)
55 dB
Mean time between failures (MTBF)
360000 h
Cutter
Yes
Design
Product color *
White
Power
Power source type *
AC
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
127 mm
Depth
127 mm
Height
127 mm
Weight
1,3 kg
Packaging data
Cables included
AC
Logistics data
Harmonized System (HS) code
84433210
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)