location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Reversible Protective 14.1-inch Geo Laptop Sleeve 35,8 cm (14.1") Sleeve case Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Reversible Protective 14.1-inch Geo Laptop Sleeve
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2F2L4AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161359668 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 335878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Oct 2024 07:06:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Reversible Protective 14.1-inch Geo Laptop Sleeve 35,8 cm (14.1") Sleeve case Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sleeve case 35,8 cm (14.1") Black, Grey
  • - Neoprene
  • - Brand compatibility: Universal
  • - 160 g
More>>>
Short summary description HP Reversible Protective 14.1-inch Geo Laptop Sleeve 35,8 cm (14.1") Sleeve case Black, Grey:
This short summary of the HP Reversible Protective 14.1-inch Geo Laptop Sleeve 35,8 cm (14.1") Sleeve case Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Reversible Protective 14.1-inch Geo Laptop Sleeve, Sleeve case, 35,8 cm (14.1"), 160 g

Long summary description HP Reversible Protective 14.1-inch Geo Laptop Sleeve 35,8 cm (14.1") Sleeve case Black, Grey:
This is an auto-generated long summary of HP Reversible Protective 14.1-inch Geo Laptop Sleeve 35,8 cm (14.1") Sleeve case Black, Grey based on the first three specs of the first five spec groups.

HP Reversible Protective 14.1-inch Geo Laptop Sleeve. Case type: Sleeve case, Maximum screen size: 35,8 cm (14.1"), Number of compartments: 1. Weight: 160 g. Surface coloration: Pattern

Features
Surface coloration
Pattern
Maximum screen size *
35,8 cm (14.1")
Case type *
Sleeve case
Material *
Neoprene
Product main color *
Black, Grey
Gender
Unisex
Number of compartments
1
Brand compatibility *
Universal
Weight & dimensions
Width
370 mm
Depth
270 mm
Height
10 mm
Weight
160 g
Package width
370 mm
Package depth
310 mm
Package height
10 mm
Package weight
210 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)