location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite OMNIVSX1500A uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 900 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMNIVSX1500A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OMNIVSX1500A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332255242 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:47:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite OMNIVSX1500A uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 900 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Line-Interactive
  • - 1,5 kVA 900 W
  • - Waveform: Sine
  • - 8 AC outlet(s)
  • - Tower Black
More>>>
Short summary description Tripp Lite OMNIVSX1500A uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 900 W 8 AC outlet(s):
This short summary of the Tripp Lite OMNIVSX1500A uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 900 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite OMNIVSX1500A, Line-Interactive, 1,5 kVA, 900 W, Sine, 220 V, 240 V

Long summary description Tripp Lite OMNIVSX1500A uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 900 W 8 AC outlet(s):
This is an auto-generated long summary of Tripp Lite OMNIVSX1500A uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 900 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite OMNIVSX1500A. UPS topology: Line-Interactive, Output power capacity: 1,5 kVA, Output power: 900 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 8 AC outlet(s). Battery recharge time: 8 h. Form factor: Tower, Product color: Black, Housing material: Acrylonitrile butadiene styrene (ABS). Width: 129,5 mm, Depth: 320 mm, Height: 182,9 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
1,5 kVA
Output power *
900 W
Waveform *
Sine
Input operation voltage (min) *
220 V
Input operation voltage (max) *
240 V
Input frequency *
50/60 Hz
Output operation voltage (max)
230 V
Output frequency
50/60 Hz
Output voltage regulation
-13, +7%
Automatic Voltage Regulation (AVR)
Yes
Maximum current
6,5 A
Surge energy rating
312 J
Response time
6 ms
Number of input phases
1
Efficiency
95%
EMI/RFI noise filtering
Yes
Noise level
40 dB
Audible alarm(s)
Yes
Audible alarm modes
Low battery alarm
Country of origin
China
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
Ports & interfaces
AC outlets quantity
8 AC outlet(s)
Battery
Battery recharge time
8 h
Cold start
Yes
Design
Form factor *
Tower
Housing material
Acrylonitrile butadiene styrene (ABS)
Product color *
Black
Display type
LCD
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
129,5 mm
Depth
320 mm
Height
182,9 mm
Weight
9,98 kg
Package width
190,5 mm
Package depth
391,2 mm
Package height
287 mm
Package weight
10,3 kg
Packaging data
Cables included
USB cable
Manual
Yes
Logistics data
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite OMNISMART750MX uninterruptible power supply (UPS) Line-Interactive 0,75 kVA 460 W 12 AC outlet(s) Tripp Lite OMNISMART750MX uninterruptible power supply (UPS) Line-Interactive 0,75 kVA 460 W 12 AC outlet(s)
(show image)
OMNISMART750MX OMNISMART750MX 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVSX1000A uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 8 AC outlet(s) Tripp Lite OMNIVSX1000A uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 8 AC outlet(s)
(show image)
OMNIVSX1000A OMNIVSX1000A 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVS1000LCD uninterruptible power supply (UPS) Line-Interactive 1 kVA 560 W 8 AC outlet(s) Tripp Lite OMNIVS1000LCD uninterruptible power supply (UPS) Line-Interactive 1 kVA 560 W 8 AC outlet(s)
(show image)
OMNIVS1000LCD OMNIVS1000LCD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVS800LCD uninterruptible power supply (UPS) Line-Interactive 0,8 kVA 475 W 8 AC outlet(s) Tripp Lite OMNIVS800LCD uninterruptible power supply (UPS) Line-Interactive 0,8 kVA 475 W 8 AC outlet(s)
(show image)
OMNIVS800LCD OMNIVS800LCD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BC450 uninterruptible power supply (UPS) Standby (Offline) 0,45 kVA 255 W 8 AC outlet(s) Tripp Lite BC450 uninterruptible power supply (UPS) Standby (Offline) 0,45 kVA 255 W 8 AC outlet(s)
(show image)
BC450 BC450 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BC500 uninterruptible power supply (UPS) Standby (Offline) 0,5 kVA 260 W 8 AC outlet(s) Tripp Lite BC500 uninterruptible power supply (UPS) Standby (Offline) 0,5 kVA 260 W 8 AC outlet(s)
(show image)
BC500 BC500 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVSX1000 uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 8 AC outlet(s) Tripp Lite OMNIVSX1000 uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 8 AC outlet(s)
(show image)
OMNIVSX1000 OMNIVSX1000 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMX700HGL uninterruptible power supply (UPS) Line-Interactive 0,7 kVA 450 W 6 AC outlet(s) Tripp Lite SMX700HGL uninterruptible power supply (UPS) Line-Interactive 0,7 kVA 450 W 6 AC outlet(s)
(show image)
SMX700HGL SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 700VA, 450W, Full Isolation 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite ECO1500LCD uninterruptible power supply (UPS) Line-Interactive 1,44 kVA 900 W 10 AC outlet(s) Tripp Lite ECO1500LCD uninterruptible power supply (UPS) Line-Interactive 1,44 kVA 900 W 10 AC outlet(s)
(show image)
ECO1500LCD ECO1500LCD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite ECO1300LCD uninterruptible power supply (UPS) Line-Interactive 1,3 kVA 720 W 10 AC outlet(s) Tripp Lite ECO1300LCD uninterruptible power supply (UPS) Line-Interactive 1,3 kVA 720 W 10 AC outlet(s)
(show image)
ECO1300LCD ECO1300LCD 0.00
(excl. VAT)
0 (incl. VAT)