location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI B6500n Mono Printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B6500n Mono Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
09004455
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38059
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI B6500n Mono Printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 43 ppm
  • - Duplex printing
  • - Maximum duty cycle: 200000 pages per month
  • - Total input capacity: 700 sheets Total output capacity: 650 sheets
  • - Internal memory: 128 MB 533 MHz
More>>>
Short summary description OKI B6500n Mono Printer 1200 x 1200 DPI A4:
This short summary of the OKI B6500n Mono Printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI B6500n Mono Printer, Laser, 1200 x 1200 DPI, A4, 43 ppm, Duplex printing, Network ready

Long summary description OKI B6500n Mono Printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of OKI B6500n Mono Printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

OKI B6500n Mono Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 43 ppm, Duplex printing. Network ready

Source Review comments Score
techworld.com
Updated:
2011-10-04 01:38:43
Oki's B6500n competes with monochrome laser printers using its distinctive LED-based technology (the machine uses a page-wide array of LEDs, instead of a moving laser beam, to create images). Like other printers in its price range - such as the HP Las...
Bottom line Oki's B6500n is a decent, high-volume printer hobbled by some user-unfriendly features. Otherwise, though, it's comparable to like-priced models we've tested...
0%
pcworld.com_techhive.com
Updated:
2015-06-25 07:57:31
Oki Printing Solutions B6500n ($900 as of May 25, 2009) competes with monochrome laser printers using its distinctive LED-based technology (the machine uses a page-wide array of LEDs, instead of a moving laser beam, to create images). Like other print...
Good Blistering text speed, Cheap toner...
Bad Expensive, Faded, flatlooking graphics output...
73%
Country Distributor
United Kingdom 1 distributor(s)