location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic TABLET PC CF-18 40 GB 26,4 cm (10.4") 0,25 GB Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TABLET PC CF-18
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF-18
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29354
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:23:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic TABLET PC CF-18 40 GB 26,4 cm (10.4") 0,25 GB Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Grey
  • - 26,4 cm (10.4") 1024 x 768 pixels
  • - 40 GB
  • - Lithium-Ion (Li-Ion) 7,5 h
More>>>
Short summary description Panasonic TABLET PC CF-18 40 GB 26,4 cm (10.4") 0,25 GB Grey:
This short summary of the Panasonic TABLET PC CF-18 40 GB 26,4 cm (10.4") 0,25 GB Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic TABLET PC CF-18, 26,4 cm (10.4"), 1024 x 768 pixels, 40 GB, 0,25 GB, Grey

Long summary description Panasonic TABLET PC CF-18 40 GB 26,4 cm (10.4") 0,25 GB Grey:
This is an auto-generated long summary of Panasonic TABLET PC CF-18 40 GB 26,4 cm (10.4") 0,25 GB Grey based on the first three specs of the first five spec groups.

Panasonic TABLET PC CF-18. Display diagonal: 26,4 cm (10.4"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 40 GB. Internal memory: 0,25 GB. Product color: Grey

Source Review comments Score
trustedreviews.com
Updated:
2014-01-03 20:41:11
Big and tough – two words that seem to go hand in hand. Whether you're talking about that bloke in the tuxedo standing outside your local nightclub or an armoured personnel carrier, big and tough just seems right. But for every rule there's the exception...
80%
Brand Image Article code product Stock Price from
Panasonic

Panasonic Toughbook H1 Intel Atom® 80 GB 26,4 cm (10.4") Windows Vista Business
(show image)
CF-H1ADBBGCM Toughbook H1 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Toughbook H1 Intel Atom® 80 GB 26,4 cm (10.4") Windows Vista Business
(show image)
CF-H1ADBBGJM Toughbook H1 0.00
(excl. VAT)
0 (incl. VAT)