Elo Touch Solutions logo

Elo Touch Solutions E134699 webcam 1920 x 1080 pixels Black

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25083
Info modified on:
31 Jan 2024, 12:23:26
Short summary description Elo Touch Solutions E134699 webcam 1920 x 1080 pixels Black:

Elo Touch Solutions E134699, 1920 x 1080 pixels, Full HD, 640x480@60fps, 1280x720@30fps, 1280x800@30fps, 1920x1080@30fps, Black, 10 - 90%, 20 - 80%

Long summary description Elo Touch Solutions E134699 webcam 1920 x 1080 pixels Black:

Elo Touch Solutions E134699. Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD, Resolution at capture speed: 640x480@60fps, 1280x720@30fps, 1280x800@30fps, 1920x1080@30fps. Product color: Black. Width: 119,5 mm, Depth: 53,5 mm, Height: 20,3 mm. Package width: 175 mm, Package depth: 114 mm, Package height: 69 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.