location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U050AB-006-WH USB cable USB 2.0 1,83 m USB A Micro-USB B White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U050AB-006-WH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U050AB-006-WH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332260642 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:21:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite U050AB-006-WH USB cable USB 2.0 1,83 m USB A Micro-USB B White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1,83 m
  • - USB A Straight Male
  • - Micro-USB B Straight Male
  • - USB 2.0 480 Mbit/s
  • - White
  • - 1 pc(s)
More>>>
Short summary description Tripp Lite U050AB-006-WH USB cable USB 2.0 1,83 m USB A Micro-USB B White:
This short summary of the Tripp Lite U050AB-006-WH USB cable USB 2.0 1,83 m USB A Micro-USB B White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U050AB-006-WH, 1,83 m, USB A, Micro-USB B, USB 2.0, 0,48 Gbit/s, White

Long summary description Tripp Lite U050AB-006-WH USB cable USB 2.0 1,83 m USB A Micro-USB B White:
This is an auto-generated long summary of Tripp Lite U050AB-006-WH USB cable USB 2.0 1,83 m USB A Micro-USB B White based on the first three specs of the first five spec groups.

Tripp Lite U050AB-006-WH. Cable length: 1,83 m. Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Maximum data transfer rate: 0,48 Gbit/s, Connector contacts plating: Nickel/Gold, Product color: White

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
Micro-USB B
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
28/28
Connector contacts plating
Nickel/Gold
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0,48 Gbit/s
Product color *
White
Certification
REACH
Weight & dimensions
Cable length *
1,83 m
Cable diameter
3,8 mm
Packaging data
Package type
Polybag
Package width
177,8 mm
Packaging data
Package depth
12,7 mm
Package height
228,6 mm
Package weight
50 g
Packaging content
Quantity per pack *
1 pc(s)
Sustainability
Sustainability certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332260649
Master (outer) case width
406,4 mm
Master (outer) case length
25,4 mm
Master (outer) case height
457,2 mm
Master (outer) case weight
450 g
Harmonized System (HS) code
84733080
Country of origin
China
Other features
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
Tripp Lite U040AB-006-CSLB USB cable USB 2.0 1,83 m USB A USB C Blue Tripp Lite U040AB-006-CSLB USB cable USB 2.0 1,83 m USB A USB C Blue
(show image)
U040AB-006-CSLB U040AB-006-CSLB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040-02M-C-5ARA USB cable USB 2.0 2 m USB C Black Tripp Lite U040-02M-C-5ARA USB cable USB 2.0 2 m USB C Black
(show image)
U040-02M-C-5ARA U040-02M-C-5ARA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040-01M-C-RA USB cable USB 2.0 1 m USB C Black Tripp Lite U040-01M-C-RA USB cable USB 2.0 1 m USB C Black
(show image)
U040-01M-C-RA U040-01M-C-RA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U050AB-003-WH USB cable USB 2.0 0,91 m USB A Micro-USB B White Tripp Lite U050AB-003-WH USB cable USB 2.0 0,91 m USB A Micro-USB B White
(show image)
U050AB-003-WH U050AB-003-WH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U030AB-006-WH USB cable USB 2.0 1,83 m USB A Mini-USB B White Tripp Lite U030AB-006-WH USB cable USB 2.0 1,83 m USB A Mini-USB B White
(show image)
U030AB-006-WH U030AB-006-WH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U024AB-006-WH USB cable USB 2.0 1,83 m USB A White Tripp Lite U024AB-006-WH USB cable USB 2.0 1,83 m USB A White
(show image)
U024AB-006-WH U024AB-006-WH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U024AB-003-WH USB cable USB 2.0 0,91 m USB A White Tripp Lite U024AB-003-WH USB cable USB 2.0 0,91 m USB A White
(show image)
U024AB-003-WH U024AB-003-WH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U022AB-006-WH USB cable USB 2.0 1,83 m USB A USB B White Tripp Lite U022AB-006-WH USB cable USB 2.0 1,83 m USB A USB B White
(show image)
U022AB-006-WH U022AB-006-WH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U024-001-KPA-BK USB cable USB 2.0 0,3 m DisplayPort USB A Black Tripp Lite U024-001-KPA-BK USB cable USB 2.0 0,3 m DisplayPort USB A Black
(show image)
U024-001-KPA-BK U024-001-KPA-BK 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040-003-C-FL USB cable USB 2.0 0,914 m USB C Black Tripp Lite U040-003-C-FL USB cable USB 2.0 0,914 m USB C Black
(show image)
U040-003-C-FL U040-003-C-FL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 4 distributor(s)
France 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)