location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne SFP-4360 network transceiver module Fiber optic 1250 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SFP-4360
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SFP-4360 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867224533 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 18:27:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LevelOne SFP-4360 network transceiver module Fiber optic 1250 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SFP Fiber optic 1250 Mbit/s
  • - Hot-swap
  • - Power consumption (typical): 1 W
More>>>
Short summary description LevelOne SFP-4360 network transceiver module Fiber optic 1250 Mbit/s:
This short summary of the LevelOne SFP-4360 network transceiver module Fiber optic 1250 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne SFP-4360, Fiber optic, 1250 Mbit/s, SFP, LC, 9/125 µm, 40000 m

Long summary description LevelOne SFP-4360 network transceiver module Fiber optic 1250 Mbit/s:
This is an auto-generated long summary of LevelOne SFP-4360 network transceiver module Fiber optic 1250 Mbit/s based on the first three specs of the first five spec groups.

LevelOne SFP-4360. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1250 Mbit/s, Interface type: SFP. Product color: Silver, Safety: FDA 21CFR 1040.10, 1040.11 EN60950, EN (IEC)60825-1,2, Country of origin: China. Maximum voltage: 3,47 V, Power consumption (typical): 1 W. Width: 13,7 mm, Depth: 56,5 mm, Height: 11,8 mm. Number of products included: 1 pc(s), Package width: 65 mm, Package depth: 106 mm

Performance
SFP transceiver type *
Fiber optic
Maximum data transfer rate *
1250 Mbit/s
Interface type *
SFP
Single-mode fiber (SMF) supported
Yes
Multi-mode fiber (MMF) supported
No
Fiber optic connector
LC
Fiber cable diameters supported (core/cladding)
9/125 µm
Maximum transfer distance
40000 m
Tx wavelength (max)
1550 nm
Rx wavelength (max)
1310 nm
Tx power (min)
-9 dBmW
Tx power (max)
-3 dBmW
Digital Diagnostics Monitoring (DDM)
Yes
Features
Product color
Silver
Hot-swap
Yes
Safety
FDA 21CFR 1040.10, 1040.11 EN60950, EN (IEC)60825-1,2
Country of origin
China
Certification
CE
Power
Maximum voltage
3,47 V
Power consumption (typical)
1 W
Operational conditions
Operating temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
0 - 85%
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
13,7 mm
Depth
56,5 mm
Height
11,8 mm
Weight
19 g
Packaging data
Number of products included
1 pc(s)
User guide
Yes
Package width
65 mm
Package depth
106 mm
Package height
20 mm
Package weight
39,5 g
Package type
Box
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Pallet length
80 cm
Pallet width
120 cm
Pallet height (air)
166,9 cm
Quantity per pallet
35 pc(s)
Master (outer) case width
310 mm
Master (outer) case length
375 mm
Harmonized System (HS) code
85369010
Master (outer) case height
268 mm
Master (outer) case weight
6,8 kg
Quantity per master (outer) case
150 pc(s)
Brand Image Article code product Stock Price from
LevelOne SFP-4380 network transceiver module Fiber optic 1250 Mbit/s LevelOne SFP-4380 network transceiver module Fiber optic 1250 Mbit/s
(show image)
SFP-4380 SFP-4380 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne SFP-4370 network transceiver module Fiber optic 1250 Mbit/s LevelOne SFP-4370 network transceiver module Fiber optic 1250 Mbit/s
(show image)
SFP-4370 SFP-4370 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne SFP-4350 network transceiver module Fiber optic 1250 Mbit/s LevelOne SFP-4350 network transceiver module Fiber optic 1250 Mbit/s
(show image)
SFP-4350 SFP-4350 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne SFP-4270 network transceiver module Fiber optic 1250 Mbit/s 1550 nm LevelOne SFP-4270 network transceiver module Fiber optic 1250 Mbit/s 1550 nm
(show image)
SFP-4270 SFP-4270 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne SFP-4240 network transceiver module Fiber optic 1250 Mbit/s 1310 nm LevelOne SFP-4240 network transceiver module Fiber optic 1250 Mbit/s 1310 nm
(show image)
SFP-4240 SFP-4240 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne SFP-2320 network transceiver module Fiber optic 155 Mbit/s 1550 nm LevelOne SFP-2320 network transceiver module Fiber optic 155 Mbit/s 1550 nm
(show image)
SFP-2320 SFP-2320 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne SFP-3111 network transceiver module Fiber optic 1250 Mbit/s 1310 nm LevelOne SFP-3111 network transceiver module Fiber optic 1250 Mbit/s 1310 nm
(show image)
SFP-3111 SFP-3111 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Nederland 1 distributor(s)