More>>>
Short summary description Oculus Quest 2 Dedicated head mounted display White:
This short summary of the Oculus Quest 2 Dedicated head mounted display White data-sheet is auto-generated and uses the product title and the first six key specs.
Oculus Quest 2, Dedicated head mounted display, White, Monochromatic, 1832 x 1920 pixels, USB Type-C, 6 GB
Long summary description Oculus Quest 2 Dedicated head mounted display White:
This is an auto-generated long summary of Oculus Quest 2 Dedicated head mounted display White based on the first three specs of the first five spec groups.
Oculus Quest 2. Type: Dedicated head mounted display, Product color: White, Coloration: Monochromatic. Display resolution: 1832 x 1920 pixels. USB connector type: USB Type-C. Internal memory: 6 GB, Internal storage capacity: 64 GB