location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z3700 Black Wireless Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z3700 Black Wireless Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26V63AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161044014 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 17:04:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Z3700 Black Wireless Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - The sleek design complements your favorite HP devices, and fits comfortably anywhere.
  • - The 2.4GHz wireless connection reliably keeps you hooked up.
  • - With up to 16 months of life on a single AA battery[2], this mouse was designed to push the limits.
Guarantee: One-year limited warranty.
Long product name HP Z3700 Black Wireless Mouse :
The short editorial description of HP Z3700 Black Wireless Mouse

Z3700 Black Wireless Mouse
More>>>
HP Z3700 Black Wireless Mouse:
The official marketing text of HP Z3700 Black Wireless Mouse as supplied by the manufacturer

The mouse that makes a statement
It’s time your accessories matched your needs. Meet your new wireless mouse[1], carefully crafted to bring its unique slim style to your work. It’s functional. It’s portable. It’s fashionable. It’s yours.

Short summary description HP Z3700 Black Wireless Mouse:
This short summary of the HP Z3700 Black Wireless Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z3700 Black Wireless Mouse, Optical, RF Wireless, Black

Long summary description HP Z3700 Black Wireless Mouse:
This is an auto-generated long summary of HP Z3700 Black Wireless Mouse based on the first three specs of the first five spec groups.

HP Z3700 Black Wireless Mouse. Movement detection technology: Optical, Device interface: RF Wireless, Buttons type: Pressed buttons, Scroll type: Wheel. Power source: Batteries. Product color: Black

Designed with flair

The sleek design complements your favorite HP devices, and fits comfortably anywhere.

Wireless convenience

The 2.4GHz wireless connection reliably keeps you hooked up.

Battery life that lasts

With up to 16 months of life on a single AA battery[2], this mouse was designed to push the limits.

Ready for anything

Blue LED technology lets your mouse function on a wide range of surfaces, so you can work from almost anywhere.

Highly accurate

1,200 optical sensors give you exceptional accuracy and incredible speed.

Plug and play

Just pop in the battery, plug in the USB receiver, and you’re good to go. No need to install anything.

Highly portable

The USB receiver fits conveniently inside the mouse, for effortless portability.

Multi-OS support

Supports Windows 7, 8, 10, 11, Mac OS 10.3 or later, and Chrome OS.

Peace-of-mind coverage

Rest easy with an HP standard one-year limited warranty.

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Buttons type
Pressed buttons
Scroll type *
Wheel
Design
Product color *
Black
Surface coloration
Monochromatic
HP segment
Home
Power
Power source *
Batteries
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows Vista
Weight & dimensions
Width
101 mm
Depth
60 mm
Height
25,3 mm
Weight
500 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
198 mm
Package depth
139 mm
Package height
53 mm
Package weight
140 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
United Kingdom 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Z3700 Black Wireless Mouse:
Disclaimer

[1] Wireless connectivity up to 30ft (10m).
[2] Batterylife depends on usage.