HP logo

HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53585
Info modified on:
11 Nov 2024, 16:56:50
End of life date:
16 Oct 2020
Short summary description HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black:

HP EliteDesk 705 G5, 3,7 GHz, AMD Ryzen™ 5 PRO, 3400G, 8 GB, 1 TB, Windows 10 Pro

Long summary description HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400G 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black:

HP EliteDesk 705 G5. Processor frequency: 3,7 GHz, Processor family: AMD Ryzen™ 5 PRO, Processor model: 3400G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon Vega 11. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.