location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M236d Multifunction Black and white Printer, Duplex

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet M236d Multifunction Black and white Printer, Duplex
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9YF94A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850669897 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 02:37:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet M236d Multifunction Black and white Printer, Duplex
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Two-sided printing; Scan to email; Scan to PDF
  • - Print, copy, scan
Guarantee: One-year limited warranty
Long product name HP LaserJet M236d Multifunction Black and white Printer, Duplex :
The short editorial description of HP LaserJet M236d Multifunction Black and white Printer, Duplex

LaserJet MFP M236d Printer
More>>>
HP LaserJet M236d Multifunction Black and white Printer, Duplex:
The official marketing text of HP LaserJet M236d Multifunction Black and white Printer, Duplex as supplied by the manufacturer

Super versatile. Super compact. Increase productivity with this high-performance black-and-white printer in an award-winning compact design.[4] Experience the fastest two-sided printing in class[10] with copying and scanning, reliable Wi-Fi with self-reset,[1] and a 40-page automatic document feeder, plus simplified setup and time-saving features on the HP app.[3]

Short summary description HP LaserJet M236d Multifunction Black and white Printer, Duplex:
This short summary of the HP LaserJet M236d Multifunction Black and white Printer, Duplex data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M236d Multifunction Black and white Printer, Duplex, Laser, Mono printing, 600 x 600 DPI, Mono copying, A4, Grey

Long summary description HP LaserJet M236d Multifunction Black and white Printer, Duplex:
This is an auto-generated long summary of HP LaserJet M236d Multifunction Black and white Printer, Duplex based on the first three specs of the first five spec groups.

HP LaserJet M236d Multifunction Black and white Printer, Duplex. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Product color: Grey

Work fast. Work smart.

Speed through multipage documents with the fastest in-class two-sided printing speed.[2]
You can fit this LaserJet almost anywhere – it’s that small and compact. Get projects done quickly with a printer that fits almost anywhere.
Get the business prints you want, fast. This printer delivers your documents at high speed.
Easily connect your printer to your computer with the built-in USB port.
Easily handle high-volume print jobs and reload paper less often with a 150-sheet capacity paper tray.

The smart way to save time

Get started fast with easy setup that guides you, step by step. Simply download the HP Smart app, connect to Wi-Fi®, and share your printer across all your devices.
Get high-quality scanning, and share to Dropbox, Google Drive, email, or the cloud  – with HP Smart app.[6]

Trusted quality and convenience

This surprisingly small laser delivers exceptional quality, page after page.
Easily manage tasks with smart-guided buttons for an intuitive experience – buttons appear only when needed.
Get security essentials to help maintain privacy and control, including basic encryption and password protection.

Seamless setup
Seamless setup

Get started fast with simple setup that guides you through each step, with HP Smart app.[6] [6]

Amazing scanning, now on your smartphone
Amazing scanning, now on your smartphone

Get high-quality scanning, and share to Dropbox, Google Drive, email, or the cloud – from virtually anywhere.[6] [6]

Printing just got more productive
Printing just got more productive

Quickly access and print documents and images on your smartphone, from Dropbox and Google Drive.[6] [6]

Legendary laser quality

This surprisingly small laser delivers exceptional quality, page after page.

Ready to help protect business

Get security essentials to help maintain privacy and control, including basic encryption and password protection.

On when you need it, off when you don’t

Help save energy with HP Auto-On/Auto-Off Technology – intelligence that can turn your printer on when you need it and off when you don’t.[8]

Printing
Duplex printing mode
Auto
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Warm-up time
45 s
Time to first page (black, normal)
7 s
Print margin top (min)
6 mm
Print margin bottom (min)
6 mm
Print margin left (min)
5 mm
Print margin right (min)
5 mm
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
29 cpm
Time to first copy (black, normal)
10,3 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan to
TWAIN, Software
Image formats supported
BMP, JPEG, PNG, TIF
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
TWAIN version
2,1
Fax
Faxing *
No
Features
Recommended duty cycle
200 - 2000 pages per month
Maximum duty cycle *
20000 pages per month
Duplex functions *
Print
Number of print cartridges *
1
Printing colors *
Black
Page description languages
URF, PWG, PCLmS
All-In-One-multitasking
Yes
Country of origin
Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 354 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Postcard, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
4x6"
Custom media width
101,6 - 216 mm
Custom media length
152,4 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Security algorithms
SNMPv2, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint
Performance
Maximum internal memory
64 MB
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
500 MHz
Performance
Sound pressure level (printing)
51 dB
Sound power level (printing)
6,6 dB
Design
Product color *
Grey
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
3,23 cm (1.27")
Control type
Buttons
Power
Power consumption (PowerSave)
0,04 W
Power consumption (printing)
453 W
Power consumption (ready)
3,3 W
Power consumption (sleep)
0,6 W
Power consumption (off)
0,04 W
Energy Star Typical Electricity Consumption (TEC)
0,256 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
HP Management tools
HP Printer Assistant (UDC); HP Device Toolbox
System requirements
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 11.0 Big Sur, Mac OS X 10.15 Catalina, Mac OS X 12.0 Monterey
Server operating systems supported
Windows Server 2008 R2 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Server 2016 x64
Other operating systems supported
Linux
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Storage temperature (T-T)
-20 - 60 °C
Operating temperature (T-T)
15 - 32,5 °C
Storage relative humidity (H-H)
10 - 90%
Certificates
Certification
CISPR32:2012 & CISPR32:2015 /EN55032:2012 & EN55032:2015+AC:2016 - Class B; EN 61000-3-2:2014; EN 61000-3-3:2013; EN 55035:2017; FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 6.
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, EPEAT Silver
Doesn't contain
Mercury
Weight & dimensions
Width
368 mm
Depth
298,6 mm
Height
241,9 mm
Weight
7,6 kg
Packaging data
Package width
497 mm
Package depth
298 mm
Package height
388 mm
Package weight
9,6 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
700 pages
Cables included
AC
Warranty card
Yes
Logistics data
Harmonized System (HS) code
8443310000
Pallet weight
483,5 g
Number of layers per pallet
6 pc(s)
Quantity per pallet
48 pc(s)
Technical details
Number of cartons per pallet layer
8 pc(s)
Other features
Number of users
5 user(s)
Pallet dimensions (W x D x H)
1200 x 1000 x 2474 mm
Recommended system requirements
Microsoft® Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, Internet connection, USB port, Microsoft® Internet Explorer.
Pallet dimensions (W x D x H) (imperial)
1199,9 x 1000 x 2474 mm (47.2 x 39.4 x 97.4")
Pallet weight (imperial)
482,5 kg (1063.7 lbs)
Acoustic power emissions (ready)
26 dB
Acoustic pressure emissions bystander (ready)
16 dB
Country Distributor
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP LaserJet M236d Multifunction Black and white Printer, Duplex:
Disclaimer

[1] Internet access required and must be purchased separately. Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Supports both 5.0 GHz and 2.4 GHz using up to 12 non-overlapping channels vs. only 3 non-overlapping channels for 2.4 GHz only. Supports 5.0 GHz band (up to 150 mbps) v. 2.4 GHz band (up to 72.2 mbps). Learn more at: https://www.hp.com/go/mobileprinting
[2] Requires HP app download available at https://www.hp.com/go/mobileprinting . Certain features are available in English language only, and may vary by printer model/country, and between desktop/mobile applications. HP reserves the right to introduce charges for use of functionality facilitated by the HP app. Internet access required and may not be available in all countries. HP account required for full functionality. Fax capabilities are for sending a fax only. List of supported operating systems available in app stores. See details at https://www.hpsmart.com
[3] Based on internal HP testing. Average timing estimate based on: 1) downloaded HP app on mobile or desktop device, 2) setting up Shortcut, 3) scanning jobs which have more than 2-3 tasks associated with them (scan to email, save and rename, store to cloud, etc.). Average timing savings comparison based on using printer and desktop scan software to complete similar scanning tasks. Requires the HP app download and supported HP printer. For details on local printing requirements see https://www.hp.com/go/mobileprinting
[4] https://www.red-dot.org/project/hp-laserjet-printer-series-52406
[5] Compared to OEM printing apps for the majority of top-selling, network-capable inkjet/laser printers and all-in-ones for the home and office, priced ≤$450 USD. Printers selected by market share as reported by IDC Quarterly Hardcopy Peripherals Tracker – Final Historical CYQ1 2023. Claim based on research of printer manufacturer's print apps and Keypoint Intelligence hands-on testing and study commissioned by HP, July 2023. For details, please see: https://www.keypointintelligence.com/HPSmartapp . Requires HP app download available at https://www.hp.com/go/mobileprinting . Certain features are available in English language only, and may vary by printer model/country, and between desktop/mobile applications. HP reserves the right to introduce charges for use of functionality facilitated by the HP app. Internet access required and may not be available in all countries. HP account required for full functionality. Fax capabilities are for sending a fax only. List of supported operating systems available in app stores. See details at https://www.hpsmart.com
[6] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
[7] Program availability varies. Original HP cartridge return and recycling is currently available in more than 60 countries, territories and regions in Asia, Africa, Europe, and North and South America through the HP Planet Partners program. For details, see https://www.hp.com/recycle
[8] HP calculations based on ENERGY STAR® normalized TEC data comparing HP LaserJet 200-500 series printers at launch. See https://www.hp.com/ecosmart
[9] This HP printing system is awarded the Blue Angel according to DE-UZ 219 in commercial use for the following 33 countries: Germany, Austria, Switzerland, France, United Kingdom, Ireland, Sweden, Denmark, Finland, Norway, Belgium, Netherlands, Luxembourg, Italy, Spain, Portugal, Poland, Czech Republic, Slovakia, Slovenia, Hungary, Croatia, Romania, Bulgaria, Greece, Estonia, Latvia, Lithuania, Serbia, Turkey, Israel, Morocco, South Africa.
[10] Compared to in-class monochrome duplex laser printers less than $149 USD and 129€ EUR and duplex laser MFPs less than $229 USD and 199€ EUR. Exact HP printer speeds vary depending on the system configuration, software application, driver, and document complexity. Keypoint Intelligence March 2024 study commissioned by HP, based on research of OEM-published specifications and publicly available information as of March 2024. Market share as reported by IDC for Q4 2023 for North America and Europe. For details: keypointintelligence.com/HPFastestDuplexM200
Technical specification disclaimers
HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
Requires the HP app download. For details on local printing requirements see www.hp.com/go/mobileprinting. Certain features/software are available in English language only, and differ between desktop and mobile applications. See details at www.hptonerservice.com. Internet access required and must be purchased separately. HP account required for full functionality. List of supported operating systems available in app stores. Fax capabilities are for sending a fax only, and may require additional purchase. For more information, see: www.hpsmart.com/mobile-fax
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power consumption values typically based on measurement of 115V device.
For yield information on the cartridge included with your printer, see http://www.hp.com/go/toneryield. Yield values measured in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors.
Declared yields based on ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/toneryield
Approximate yield. Actual yield depends on printer and specific use. See http://www.hp.com/go/pageyield for more information.
First Copy Out from Ready and Simplex Copy Speed measured using ISO/IEC 29183, Duplex Copy Speed measured using ISO/IEC 24735, excludes first set of test documents. For more information see https://www.hp.com/go/printerclaims . Exact speed varies depending on the system configuration, software application and document complexity.
Configuration tested: simplex printing, A4 paper at an average of 27ppm
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see https://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 24734 Feature Performance Test, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see https://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at hp.com/go/mobileprinting . Apple Airprint -Mobile device must have AirPrint®. Wi-Fi Direct® printing- Feature is supported on select printers. Mobile device needs to be connected directly to the signal of a Wi-Fi Direct® supported MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. For details, see hp.com/go/mobileprinting . Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®. The Mopria® Logo is a registered and/or unregistered trademark of Mopria Alliance, Inc. in the United States and other countries, unauthorised use is strictly prohibited. Requires the HP app download. For details on local printing requirements see hp.com/go/mobileprinting . Certain features/software are available in English language only, and differ between desktop and mobile applications. Internet access required and must be purchased separately. HP account required for full functionality. Fax capabilities are for sending a fax only, and may require additional purchase. For more information, see: hpsmart.com/mobile-fax
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115V device.
Scan speeds measured from ADF. Actual processing speeds may vary depending on scan resolution, network conditions, computer performance, and application software.
Not supporting Windows® XP (64-bit) and Windows Vista® (64-bit) Full solution software available only for Windows 10 and newer; For Windows Server 2016 64-bit only print driver is installed; Linux systems use in-OS HPLIP software