Epson logo

Epson Stylus Office B42WD inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110703
Info modified on:
07 Feb 2023, 07:35:37
Short summary description Epson Stylus Office B42WD inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi:

Epson Stylus Office B42WD, Color, 5760 x 1440 DPI, 4, A4, 38 ppm, Duplex printing

Long summary description Epson Stylus Office B42WD inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi:

Epson Stylus Office B42WD. Color, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm. Duplex printing. Wi-Fi. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.