location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC PLUS230SB 22" DTR-NF .24 115kHz TCO99 monitor CRT 55,9 cm (22") 1600 x 1200 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLUS230SB 22" DTR-NF .24 115kHz TCO99
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60001132
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:23:12
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description NEC PLUS230SB 22" DTR-NF .24 115kHz TCO99 monitor CRT 55,9 cm (22") 1600 x 1200 pixels:
This short summary of the NEC PLUS230SB 22" DTR-NF .24 115kHz TCO99 monitor CRT 55,9 cm (22") 1600 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

NEC PLUS230SB 22" DTR-NF .24 115kHz TCO99, 55,9 cm (22"), 550 mm (22 inch); SuperBright DIAMONDTRON aperture grille CRT, 50 - 160 Hz, 406 x 304 mm, 1920 x 1440 pixels, 1600 x 1200 pixels

Long summary description NEC PLUS230SB 22" DTR-NF .24 115kHz TCO99 monitor CRT 55,9 cm (22") 1600 x 1200 pixels:
This is an auto-generated long summary of NEC PLUS230SB 22" DTR-NF .24 115kHz TCO99 monitor CRT 55,9 cm (22") 1600 x 1200 pixels based on the first three specs of the first five spec groups.

NEC PLUS230SB 22" DTR-NF .24 115kHz TCO99. Display diagonal: 55,9 cm (22"), Type: 550 mm (22 inch); SuperBright DIAMONDTRON aperture grille CRT, Vertical scan range: 50 - 160 Hz. Maximum resolution: 1920 x 1440 pixels, Display resolution: 1600 x 1200 pixels. Certification: TCO99. Dimensions (WxDxH): 495 x 471 x 484,5 mm, Weight: 30 kg. I/O ports: USB

Brand Image Article code product Stock Price from
NEC

NEC PLUS230SB 22"DTR .24 115kHz TCO black monitor CRT 55,9 cm (22") 1600 x 1200 pixels
(show image)
60001133 PLUS230SB 22"DTR .24 115kHz TCO black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)