location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N846D-03M-16EMG InfiniBand/fibre optic cable 3 m MTP 8x LC OFNP Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N846D-03M-16EMG
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N846D-03M-16EMG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332258359 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:15:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite N846D-03M-16EMG InfiniBand/fibre optic cable 3 m MTP 8x LC OFNP Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - OFNP OM4
  • - 3 m
  • - MTP Male
  • - 8x LC Female
  • - 400000 Gbit/s
  • - Full duplex Multi-mode
  • - Magenta
More>>>
Short summary description Tripp Lite N846D-03M-16EMG InfiniBand/fibre optic cable 3 m MTP 8x LC OFNP Magenta:
This short summary of the Tripp Lite N846D-03M-16EMG InfiniBand/fibre optic cable 3 m MTP 8x LC OFNP Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N846D-03M-16EMG, 3 m, OFNP, OM4, MTP, 8x LC

Long summary description Tripp Lite N846D-03M-16EMG InfiniBand/fibre optic cable 3 m MTP 8x LC OFNP Magenta:
This is an auto-generated long summary of Tripp Lite N846D-03M-16EMG InfiniBand/fibre optic cable 3 m MTP 8x LC OFNP Magenta based on the first three specs of the first five spec groups.

Tripp Lite N846D-03M-16EMG. Cable length: 3 m, Cable type: OFNP, Fiber optic type: OM4, Connector 1: MTP, Connector 2: 8x LC, Core diameter: 50 µm, Full duplex

Features
Cable length *
3 m
Fiber optic type
OM4
Connector 1 *
MTP
Connector 2 *
8x LC
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable type *
OFNP
Product color *
Magenta
Full duplex
Yes
Core diameter
50 µm
Cladding diameter
125 µm
Fiber mode structure
Multi-mode
Data transfer rate
400000 Gbit/s
Country of origin
China
Technical details
Sustainability certificates
REACH, RoHS
Master (outer) case GTIN (EAN/UPC)
10037332258356
Compliance certificates
REACH, RoHS
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Bending radius
2 cm
Packaging data
Quantity per pack
1 pc(s)
Package width
177,8 mm
Package depth
12,7 mm
Package height
228,6 mm
Package weight
50 g
Logistics data
Master (outer) case width
185,4 mm
Harmonized System (HS) code
8544,70,0000
Master (outer) case length
149,9 mm
Master (outer) case height
154,9 mm
Master (outer) case weight
1,23 kg
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N821-75M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-75M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-75M-AQ-AR N821-75M-AQ-AR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-30M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-30M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-30M-AQ-AR N821-30M-AQ-AR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-50M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-50M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-50M-AQ-AR N821-50M-AQ-AR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-100M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-100M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-100M-AQ-AR N821-100M-AQ-AR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-15M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-15M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-15M-AQ-AR N821-15M-AQ-AR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N846D-05M-16EMG InfiniBand/fibre optic cable 5 m MTP 8x LC OFNP Magenta Tripp Lite N846D-05M-16EMG InfiniBand/fibre optic cable 5 m MTP 8x LC OFNP Magenta
(show image)
N846D-05M-16EMG N846D-05M-16EMG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N846D-05M-16DMG InfiniBand/fibre optic cable 5 m MTP OFNP Magenta Tripp Lite N846D-05M-16DMG InfiniBand/fibre optic cable 5 m MTP OFNP Magenta
(show image)
N846D-05M-16DMG N846D-05M-16DMG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N846D-05M-16CMG InfiniBand/fibre optic cable 5 m MTP OFNP Magenta Tripp Lite N846D-05M-16CMG InfiniBand/fibre optic cable 5 m MTP OFNP Magenta
(show image)
N846D-05M-16CMG N846D-05M-16CMG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N846D-03M-24CAQ InfiniBand/fibre optic cable 3 m MTP 8x LC OFNP Aqua colour Tripp Lite N846D-03M-24CAQ InfiniBand/fibre optic cable 3 m MTP 8x LC OFNP Aqua colour
(show image)
N846D-03M-24CAQ N846D-03M-24CAQ 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N846D-03M-16DMG InfiniBand/fibre optic cable 3 m MTP OFNP Magenta Tripp Lite N846D-03M-16DMG InfiniBand/fibre optic cable 3 m MTP OFNP Magenta
(show image)
N846D-03M-16DMG N846D-03M-16DMG 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)