Goobay logo

Goobay 72500 wire connector RJ-45 Transparent

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9130
Info modified on:
10 Sept 2024, 19:37:34
Short summary description Goobay 72500 wire connector RJ-45 Transparent:

Goobay 72500, RJ-45, Transparent, Male, Straight, Cat5e, U/UTP (UTP)

Long summary description Goobay 72500 wire connector RJ-45 Transparent:

Goobay 72500. Connector(s): RJ-45, Product color: Transparent, Connector gender: Male. Quantity per pack: 10 pc(s). Package type: Polybag

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.