Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Charger compatibility: Mobile phone
- - Charger type: Auto
- - LED indicators
- - 12/24 V
More>>>
Short summary description Cellularline CBRSGHM600 mobile device charger Mobile phone Auto:
This short summary of the Cellularline CBRSGHM600 mobile device charger Mobile phone Auto data-sheet is auto-generated and uses the product title and the first six key specs.
Cellularline CBRSGHM600, Auto
Long summary description Cellularline CBRSGHM600 mobile device charger Mobile phone Auto:
This is an auto-generated long summary of Cellularline CBRSGHM600 mobile device charger Mobile phone Auto based on the first three specs of the first five spec groups.
Cellularline CBRSGHM600. Charger type: Auto, Charger compatibility: Mobile phone. Input voltage: 12/24 V