location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMART1524ET uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1200 W 6 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMART1524ET
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART1524ET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332241214 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 23:02:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite SMART1524ET uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1200 W 6 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Line-Interactive
  • - 1,5 kVA 1200 W
  • - Waveform: Sine
  • - 6 AC outlet(s)
  • - Rackmount Black
More>>>
Short summary description Tripp Lite SMART1524ET uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1200 W 6 AC outlet(s):
This short summary of the Tripp Lite SMART1524ET uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1200 W 6 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMART1524ET, Line-Interactive, 1,5 kVA, 1200 W, Sine, 24 V, 50/60 Hz

Long summary description Tripp Lite SMART1524ET uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1200 W 6 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SMART1524ET uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1200 W 6 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SMART1524ET. UPS topology: Line-Interactive, Output power capacity: 1,5 kVA, Output power: 1200 W. AC outlet types: NEMA 5–15R, Power plug: NEMA 5-15P, AC outlets quantity: 6 AC outlet(s). Typical backup time at full load: 7 min, Typical backup time at half load: 20 min, Battery recharge time: 4 h. Form factor: Rackmount, Product color: Black, Housing material: Steel. Width: 400 mm, Depth: 240 mm, Height: 133,1 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
1,5 kVA
Output power *
1200 W
Waveform *
Sine
Input operation voltage (min) *
24 V
Input frequency *
50/60 Hz
Output operation voltage (min)
120 V
Output frequency
60 Hz
Automatic Voltage Regulation (AVR)
Yes
Maximum current
12 A
Surge energy rating
480 J
Number of input phases
1
Efficiency
96%
Power factor
0,7
EMI/RFI noise filtering
Yes
Audible alarm(s)
Yes
Country of origin
Taiwan
Ports & interfaces
AC outlet types
NEMA 5–15R
Power plug
NEMA 5-15P
AC outlets quantity
6 AC outlet(s)
USB 2.0 ports quantity
1
Serial ports quantity
1
Battery
Typical backup time at full load
7 min
Typical backup time at half load
20 min
Battery recharge time
4 h
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Rackmount
Design
Housing material
Steel
Rack capacity
3U
Cooling type
Active
Built-in fan
Yes
Product color *
Black
Display type
LCD
LED indicators
Yes
Certification
UL1778:2014 (5th Ed) R10.17; CLASS A; 47 CFR FCC PART 15 SUBPART B:2017; ICES-003:2017; CAN/CSAC22.2 No. 107.3-14 (3rd Ed)+GI1; Series
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
400 mm
Depth
240 mm
Height
133,1 mm
Weight
14,7 kg
Package width
388,6 mm
Package depth
586,7 mm
Package height
246,4 mm
Package weight
15,6 kg
Packaging data
Rack mount kit
Yes
Manual
Yes
Logistics data
Master (outer) case width
388,6 mm
Master (outer) case length
586,7 mm
Master (outer) case height
246,4 mm
Master (outer) case weight
15,6 kg
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite DIN24240DC uninterruptible power supply (UPS) Standby (Offline) 0,24 kVA 240 W Tripp Lite DIN24240DC uninterruptible power supply (UPS) Standby (Offline) 0,24 kVA 240 W
(show image)
DIN24240DC DIN24240DC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DIN24480DC uninterruptible power supply (UPS) Standby (Offline) 0,48 kVA 480 W Tripp Lite DIN24480DC uninterruptible power supply (UPS) Standby (Offline) 0,48 kVA 480 W
(show image)
DIN24480DC DIN24480DC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1500RT1U uninterruptible power supply (UPS) Tripp Lite SMART1500RT1U uninterruptible power supply (UPS)
(show image)
SMART1500RT1U SMART1500RT1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVSX650A uninterruptible power supply (UPS) Line-Interactive 0,65 kVA 360 W 4 AC outlet(s) Tripp Lite OMNIVSX650A uninterruptible power supply (UPS) Line-Interactive 0,65 kVA 360 W 4 AC outlet(s)
(show image)
OMNIVSX650A OMNIVSX650A 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1548ET uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1200 W 6 AC outlet(s) Tripp Lite SMART1548ET uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1200 W 6 AC outlet(s)
(show image)
SMART1548ET SMART1548ET 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1000RMX2UN uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 6 AC outlet(s) Tripp Lite SMART1000RMX2UN uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 6 AC outlet(s)
(show image)
SMART1000RMX2UN SMART1000RMX2UN 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVS1000LCD uninterruptible power supply (UPS) Line-Interactive 1 kVA 560 W 8 AC outlet(s) Tripp Lite OMNIVS1000LCD uninterruptible power supply (UPS) Line-Interactive 1 kVA 560 W 8 AC outlet(s)
(show image)
OMNIVS1000LCD OMNIVS1000LCD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1050TSU uninterruptible power supply (UPS) Line-Interactive 1,05 kVA 900 W 8 AC outlet(s) Tripp Lite SMART1050TSU uninterruptible power supply (UPS) Line-Interactive 1,05 kVA 900 W 8 AC outlet(s)
(show image)
SMART1050TSU SMART1050TSU 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVSX1500D uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 900 W 4 AC outlet(s) Tripp Lite OMNIVSX1500D uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 900 W 4 AC outlet(s)
(show image)
OMNIVSX1500D OMNIVSX1500D 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVSX1500 uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 900 W 8 AC outlet(s) Tripp Lite OMNIVSX1500 uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 900 W 8 AC outlet(s)
(show image)
OMNIVSX1500 OMNIVSX1500 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)