Tripp Lite logo

Tripp Lite N822C-10M-MG InfiniBand/fibre optic cable CS Magenta

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44578
Info modified on:
10 Aug 2024, 11:45:55
Short summary description Tripp Lite N822C-10M-MG InfiniBand/fibre optic cable CS Magenta:

Tripp Lite N822C-10M-MG, 10 m, OM4, CS, CS

Long summary description Tripp Lite N822C-10M-MG InfiniBand/fibre optic cable CS Magenta:

Tripp Lite N822C-10M-MG. Cable length: 10 m, Fiber optic type: OM4, Connector 1: CS, Connector 2: CS, Core diameter: 50 µm, Full duplex

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.