Epson logo

Epson Semigloss 200 White Semi-gloss

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117541
Info modified on:
03 Aug 2022, 13:47:15
Short summary description Epson Semigloss 200 White Semi-gloss:

Epson Semigloss 200, Semi-gloss, 200 g/m², Inkjet, White, Photo, CAD, Production, L* = 94 a* = 2 b* = -7.5 M0 (UV)

Long summary description Epson Semigloss 200 White Semi-gloss:

Epson Semigloss 200. Finish type: Semi-gloss, Media weight: 200 g/m², Print technology: Inkjet. Roll width: 111,8 cm, Roll length: 30 m, Core diameter: 5,08 cm. Quantity per pack: 1 pc(s), Package width: 130 mm, Package depth: 1165 mm. Country of origin: Germany

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.