location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL SB521A Black 3,6 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SB521A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-SB521A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184357002 show
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 360708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:37:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL SB521A Black 3,6 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3,6 W
  • - Soundbar speaker RMS power: 3,6 W
  • - Black
  • - Wired
More>>>
Short summary description DELL SB521A Black 3,6 W:
This short summary of the DELL SB521A Black 3,6 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL SB521A, 3,6 W, 3,6 W, Black, Wired, 298 mm, 18 mm

Long summary description DELL SB521A Black 3,6 W:
This is an auto-generated long summary of DELL SB521A Black 3,6 W based on the first three specs of the first five spec groups.

DELL SB521A. RMS rated power: 3,6 W. Soundbar speaker RMS power: 3,6 W. Product color: Black. Connectivity technology: Wired. Width: 298 mm, Depth: 18 mm, Height: 24 mm

Audio
RMS rated power *
3,6 W
Soundbar speaker
Soundbar speaker RMS power *
3,6 W
Subwoofer
Subwoofer included *
No
Features
Product color *
Black
Plug and Play
Yes
Wall mountable *
No
TV stand usage
No
Ports & interfaces
Connectivity technology *
Wired
Bluetooth *
No
Wi-Fi *
No
USB port
Yes
Weight & dimensions
Width
298 mm
Depth
18 mm
Height
24 mm
Soundbar weight
114 g
Logistics data
Harmonized System (HS) code
85182200
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)