location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t640 2,4 GHz Smart Zero 1 kg Black R1505G

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t640
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6TV50EA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
1944413409144 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2023
Product end of life date
Bullet Points HP t640 2,4 GHz Smart Zero 1 kg Black R1505G
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen Embedded R1505G 2,4 GHz
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 16 GB eMMC
  • - AMD Radeon Vega 3
  • - Ethernet LAN
  • - Smart Zero
  • - ENERGY STAR
More>>>
Short summary description HP t640 2,4 GHz Smart Zero 1 kg Black R1505G:
This short summary of the HP t640 2,4 GHz Smart Zero 1 kg Black R1505G data-sheet is auto-generated and uses the product title and the first six key specs.

HP t640, 2,4 GHz, AMD, AMD Ryzen Embedded, R1505G, 3,3 GHz, 1 MB

Long summary description HP t640 2,4 GHz Smart Zero 1 kg Black R1505G:
This is an auto-generated long summary of HP t640 2,4 GHz Smart Zero 1 kg Black R1505G based on the first three specs of the first five spec groups.

HP t640. Processor frequency: 2,4 GHz, Processor manufacturer: AMD, Processor family: AMD Ryzen Embedded. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 16 GB, Storage media: eMMC, Storage drive size: M.2. On-board graphics card model: AMD Radeon Vega 3. Cabling technology: 10/100/1000Base-T(X)

Processor
Processor frequency *
2,4 GHz
Processor manufacturer *
AMD
Processor family
AMD Ryzen Embedded
Processor model
R1505G
Processor cores
2
Processor boost frequency
3,3 GHz
L2 cache
1 MB
L3 cache
4 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory slots
1x SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory
32 GB
Storage
Total storage capacity *
16 GB
Storage media *
eMMC
Storage drive size
M.2
Card reader integrated
No
Graphics
On-board graphics card model
AMD Radeon Vega 3
Audio
Built-in speaker(s)
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB Type-C ports quantity
2
Combo headphone/mic port
Yes
DC-in jack
Yes
DisplayPorts quantity
3
Design
Product color *
Black
Display
Display included *
No
Software
Operating system installed *
Smart Zero
Power
Power supply
45 W
Certificates
Country of origin
China
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
35 mm
Depth
196 mm
Height
196 mm
Weight
1 kg
Logistics data
Harmonized System (HS) code
84713000
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Keyboard type
USB
Brand Image Article code product Stock Price from
HP t640 2,4 GHz Smart Zero 1 kg Black R1505G HP t640 2,4 GHz Smart Zero 1 kg Black R1505G
(show image)
6TV50EA t640 0.00
(excl. VAT)
0 (incl. VAT)