location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-C130 Pink 3,84 cm (1.51") 75 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-C130 Pink
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C130ROZ
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 14:55:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SGH-C130 Pink 3,84 cm (1.51") 75 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Pink
  • - 3,84 cm (1.51") 128 x 128 pixels
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 750 mAh
More>>>
Short summary description Samsung SGH-C130 Pink 3,84 cm (1.51") 75 g:
This short summary of the Samsung SGH-C130 Pink 3,84 cm (1.51") 75 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-C130 Pink, Bar, 3,84 cm (1.51"), 128 x 128 pixels, 750 mAh, Pink

Long summary description Samsung SGH-C130 Pink 3,84 cm (1.51") 75 g:
This is an auto-generated long summary of Samsung SGH-C130 Pink 3,84 cm (1.51") 75 g based on the first three specs of the first five spec groups.

Samsung SGH-C130 Pink. Form factor: Bar. Display diagonal: 3,84 cm (1.51"), Display resolution: 128 x 128 pixels. WAP: 1.2. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 750 mAh, Standby time (2G): 445 h. Weight: 75 g. Product color: Pink

Design
Product color *
Pink
Display
Display diagonal *
3,84 cm (1.51")
Display resolution *
128 x 128 pixels
Display type
CSTN
Panel type
CSTN
Display number of colors
65536 colours
Memory
Flash card support *
No
Internal memory
1,8 MB
Camera
Rear camera *
No
Network
Data network *
GPRS
WAP
1.2
Data transmission
Infrared data port
No
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Polyphonic rings quantity
40
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
750 mAh
Talk time (2G) *
5,4 h
Standby time (2G) *
445 h
Weight & dimensions
Weight *
75 g
Width
45 mm
Depth
15 mm
Height
102 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calendar
Java technology
Yes
Form factor *
Bar
Other features
Networking type
GSM
Operating frequency
900/1800 MHz
Brand Image Article code product Stock Price from
Samsung SGH-C130 3,84 cm (1.51") 75 g Samsung SGH-C130 3,84 cm (1.51") 75 g
(show image)
SGH-C130WSA SGH-C130 0.00
(excl. VAT)
0 (incl. VAT)