location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology DataTraveler Exodia USB flash drive 128 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DataTraveler
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Exodia
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DTX/128GB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617309928 show
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 241003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2024 11:44:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kingston Technology DataTraveler Exodia USB flash drive 128 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 128 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1)
  • - Form factor: Cap
  • - Black, Yellow
  • - 1 pc(s)
More>>>
Short summary description Kingston Technology DataTraveler Exodia USB flash drive 128 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Yellow:
This short summary of the Kingston Technology DataTraveler Exodia USB flash drive 128 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology DataTraveler Exodia, 128 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), Cap, 11 g, Black, Yellow

Long summary description Kingston Technology DataTraveler Exodia USB flash drive 128 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Yellow:
This is an auto-generated long summary of Kingston Technology DataTraveler Exodia USB flash drive 128 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Yellow based on the first three specs of the first five spec groups.

Kingston Technology DataTraveler Exodia. Capacity: 128 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1). Form factor: Cap. Weight: 11 g. Product color: Black, Yellow

Performance
Capacity *
128 GB
Device interface *
USB Type-A
USB version *
3.2 Gen 1 (3.1 Gen 1)
Plug and Play
Yes
Compatible operating systems
Windows 11, 10, macOS (v. 10.15.x +), Linux (v. 4.4 +), Chrome OS
Design
Form factor *
Cap
Product color *
Black, Yellow
Key ring
Yes
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 85 °C
Weight & dimensions
Width
21 mm
Depth
67,3 mm
Height
10,1 mm
Weight & dimensions
Weight
11 g
Packaging data
Package width
101,6 mm
Package depth
10,9 mm
Package height
114,3 mm
Package weight
18,14 g
Packaging content
Quantity per pack
1 pc(s)
Logistics data
Quantity per master (outer) case
25 pc(s)
Master (outer) case width
120,7 mm
Master (outer) case length
171,4 mm
Master (outer) case height
114,3 mm
Master (outer) case weight
627 g
Harmonized System (HS) code
84717070
Other features
Country of origin
China
Brand Image Article code product Stock Price from
Kingston Technology DataTraveler Exodia USB flash drive 64 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Turquoise Kingston Technology DataTraveler Exodia USB flash drive 64 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Turquoise
(show image)
DTX/64GB-2P Exodia 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology DataTraveler Exodia USB flash drive 256 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Pink Kingston Technology DataTraveler Exodia USB flash drive 256 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Pink
(show image)
DTX/256GB Exodia 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology DataTraveler Exodia USB flash drive 64 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Turquoise Kingston Technology DataTraveler Exodia USB flash drive 64 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black, Turquoise
(show image)
DTX/64GB Exodia 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology DataTraveler Exodia USB flash drive 32 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black Kingston Technology DataTraveler Exodia USB flash drive 32 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
DTX/32GB Exodia 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 7 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Österreich 2 distributor(s)
México 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)