location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP B550 PC Mounting Bracket

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B550 PC Mounting Bracket
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16U00AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122062996 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225634
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2024 07:04:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP B550 PC Mounting Bracket
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Product color: Black
  • - Quantity per pack: 1 pc(s)
  • - 318 g
  • - China
Guarantee: 1-1-0
Long product name HP B550 PC Mounting Bracket :
The short editorial description of HP B550 PC Mounting Bracket

B550 PC Mounting Bracket
More>>>
HP B550 PC Mounting Bracket:
The official marketing text of HP B550 PC Mounting Bracket as supplied by the manufacturer

Customize an altogether better solution with the HP PC B550 Mounting Bracket, which lets you attach your Z Mini Workstation directly behind select HP Z displays[1]/Series 7 Pro monitors[2].

Short summary description HP B550 PC Mounting Bracket:
This short summary of the HP B550 PC Mounting Bracket data-sheet is auto-generated and uses the product title and the first six key specs.

HP B550 PC Mounting Bracket, Black

Long summary description HP B550 PC Mounting Bracket:
This is an auto-generated long summary of HP B550 PC Mounting Bracket based on the first three specs of the first five spec groups.

HP B550 PC Mounting Bracket. Product color: Black

Technical details
Product color *
Black
Country of origin
China
Compatibility
Z24f G3, Z24u G3, Z24n G3, Z27k G3, Z27q G3, Z27u G3, Z25xs G3, Z27xs G3
Weight & dimensions
Weight
318 g
Width
130 mm
Weight & dimensions
Depth
256,5 mm
Height
12,7 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
296 mm
Package depth
153 mm
Package height
28,5 mm
Package weight
690 g
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 3 distributor(s)
Australia 4 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)
Disclaimer HP B550 PC Mounting Bracket:
Disclaimer

[1] Compatible with the following Z displays: Z24f G3, Z24n G3, Z24u G3, Z27q G3, Z27u G3, Z27k G3.
[2] Compatible with the following HP Series 7 Pro monitors: 724pu, 724pn, 724pf, 732pk.