location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide XL 5200 40-in Multifunction Printer large format printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide XL 5200 40-in Multifunction Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4VW17A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122294328 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2024 17:34:56
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 90 days
Long product name HP PageWide XL 5200 40-in Multifunction Printer large format printer :
The short editorial description of HP PageWide XL 5200 40-in Multifunction Printer large format printer

PageWide XL 5200 40-in Multifunction Printer
More>>>
HP PageWide XL 5200 40-in Multifunction Printer large format printer:
The official marketing text of HP PageWide XL 5200 40-in Multifunction Printer large format printer as supplied by the manufacturer

Get instant delivery of your mono and color printouts with speeds up to 20 D/A1 pgs/min.[2] Easily operate from front and back with the market’s largest 15-inch touchscreen.[5] Print/scan/copy in mono and color with a single HP-branded solution.[1]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP PageWide XL 5200 40-in Multifunction Printer large format printer:
This short summary of the HP PageWide XL 5200 40-in Multifunction Printer large format printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide XL 5200 40-in Multifunction Printer, 1955 mm, 785 mm, 1414 mm, 412 kg, 2257 mm, 1040 mm

Long summary description HP PageWide XL 5200 40-in Multifunction Printer large format printer:
This is an auto-generated long summary of HP PageWide XL 5200 40-in Multifunction Printer large format printer based on the first three specs of the first five spec groups.

HP PageWide XL 5200 40-in Multifunction Printer. Width: 1955 mm, Depth: 785 mm, Height: 1414 mm. Package width: 2257 mm, Package depth: 1040 mm, Package height: 1578 mm

Instant delivery of mono and color printouts

Respond to your customers' requests right away with print speeds up to 20 D/A1 pages/minute.[2]
Reliable technical prints with HP PageWide XL pigment inks—vivid color, crisp lines, fine detail beat LED.[3]
Gain productivity—one device delivers mixed sizes/paper types in 50% of the time, no mono/color collating.[4]

Enhanced workflows, added efficiency and security

The market’s largest 15-inch touchscreen[5] makes it easy to operate from the front and the back.
Save time—manage folder styles, add job separations, detect hidden layers before printing—with HP SmartStream.
Scan on the fly, gain agile digitalization with live scan preview and contextual post-edit capabilities.[1]
Protect your network with world class printer protection with HP Wolf Pro Security—control printer access, create security settings.

Help cut production costs up to 30%[7]

Print, scan, and copy in monochrome and color with a single HP-branded solution.[1]
Gain broad control over your printing costs with HP SmartTracker software.
Up to 10 times lower energy consumption than comparable LED printers.[8]
Eco-Carton replaces plastic cartridge—80% reduction in plastic and 66% C02e reduction[9], free take back.[10]

Weight & dimensions
Width
1955 mm
Depth
785 mm
Height
1414 mm
Weight
412 kg
Packaging data
Package width
2257 mm
Package depth
1040 mm
Package height
1578 mm
Package weight
541 kg
Country Distributor
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP PageWide XL 5200 40-in Multifunction Printer large format printer:
Disclaimer

[1] Multifunction capabilities are available on the HP PageWide XL 5200 Multifunction Printer only.
[2] The HP PageWide XL 5200 Printer series delivers 20 CAD output D/A1 prints in 1 minute. Number of pages will vary depending on the print mode and application printed.
[3] Based on testing commissioned by HP and performed by Sogeti in September, 2020. Fine detail based on the number of line breaks found in 1.5 mm of line. On vertical 1 px C,M,Y,K lines. Printed on Oce 75 g plain paper using equivalent fast/high-speed print modes. For output produced with an HP PageWide XL 8200 Printer and comparable printers from different manufacturers and that represent the majority market share of LED and UV-gel printers worldwide as of 2019 according to IDC.
[4] Based on testing commissioned by HP and performed by Sogeti in September, 2020 comparing the HP PageWide XL 8200/5200 Printer series and a comparable competitive printer that represents the majority market share of LED printers worldwide as of 2019 according to IDC, by preparing and printing the job. Test performed by sending 3 copies of a 6-page file combining sizes A0, A1 and plain, coated paper types. Measuring time from clicking “send” button until last page out of the printer. Printed in fast/CAD equivalent print quality mode.
[5] Based on comparison of published front panel specifications commissioned by HP and performed by Sogeti in September, 2020. Comparison of the HP PageWide XL portfolio and competitors that represent the majority market share of LED and UV-gel printers worldwide as of 2019 according to IDC.
[8] Based on testing performed internally by HP based on ISO 20690 and performed September, 2020.  Comparable printers using LED technology based on LED printers capable of printing 8-13 D/A1 pages per minute and which represent the majority market share of mid-volume LED printers in the US and Europe according to IDC as of October, 2020.
[9] C02e reduction based on moving from plastic ink cartridge to cardboard HP Eco-Carton ink cartridge, with annual manufacturing savings of 36 tons and transport savings of 1 ton. Equivalent to 147,755 km (91,811 miles) driven by an average passenger vehicle or 4,718,692 smartphones charged.
[10] For free take-back of inner ink bag and printheads, visit http://www.hp.com/recycle to see how to participate and for HP Planet Partners program availability; program may not be available in your jurisdiction. Where this program is not available, and for other consumables not included in the program, consult your local waste authorities on appropriate disposal.

Technical specification disclaimers
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC (73ºF), 50-60% relative humidity, on A0/E printing material in Best or Normal mode with HP Matte Polypropylene and HP PageWide XL pigment ink.
Scanned at 200 dpi.
BMG trademark license code FSC®-C115319, see http://www.fsc.org. HP trademark license code FSC®-C017543, see http://www.fsc.org. Not all FSC®-certified products are available in all regions. For information about HP large format printing materials, please visit http://www.HPLFMedia.com.
Can be recycled through commonly available recycling programs.