location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS TUF Gaming TUF-RTX3080-O10G-GAMING NVIDIA GeForce RTX 3080 10 GB GDDR6X

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TUF Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TUF-RTX3080-O10G-GAMING
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90YV0FB1-M0NM00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718017922760 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 300740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 14:01:38
The date of the most recent change of the data-sheet in Icecat's system
ASUS 90YV0FB1-M0NM00 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS TUF Gaming TUF-RTX3080-O10G-GAMING NVIDIA GeForce RTX 3080 10 GB GDDR6X
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NVIDIA GeForce RTX 3080 10 GB GDDR6X
  • - 7680 x 4320 pixels 320 bit PCI Express 4.0
  • - HDMI ports quantity: 2 DisplayPorts quantity: 3
  • - OpenGL version: 4.6
  • - 750 W
More>>>
Short summary description ASUS TUF Gaming TUF-RTX3080-O10G-GAMING NVIDIA GeForce RTX 3080 10 GB GDDR6X:
This short summary of the ASUS TUF Gaming TUF-RTX3080-O10G-GAMING NVIDIA GeForce RTX 3080 10 GB GDDR6X data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS TUF Gaming TUF-RTX3080-O10G-GAMING, GeForce RTX 3080, 10 GB, GDDR6X, 320 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description ASUS TUF Gaming TUF-RTX3080-O10G-GAMING NVIDIA GeForce RTX 3080 10 GB GDDR6X:
This is an auto-generated long summary of ASUS TUF Gaming TUF-RTX3080-O10G-GAMING NVIDIA GeForce RTX 3080 10 GB GDDR6X based on the first three specs of the first five spec groups.

ASUS TUF Gaming TUF-RTX3080-O10G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3080. Discrete graphics card memory: 10 GB, Graphics card memory type: GDDR6X, Memory bus: 320 bit. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.6. Interface type: PCI Express 4.0. Number of fans: 3 fan(s)

Processor
CUDA *
Yes
CUDA cores
8704
Graphics processor family *
NVIDIA
Graphics processor *
GeForce RTX 3080
Processor boost clock speed
1740 MHz
Maximum resolution *
7680 x 4320 pixels
Memory
Discrete graphics card memory *
10 GB
Graphics card memory type *
GDDR6X
Memory bus *
320 bit
Ports & interfaces
Interface type *
PCI Express 4.0
HDMI ports quantity *
2
HDMI version
2.1
DisplayPorts quantity *
3
Ports & interfaces
DisplayPort version
1.4a
Performance
PhysX
No
TV tuner integrated *
No
OpenGL version *
4.6
HDCP
Yes
Dual Link DVI *
No
Design
Cooling technology
ASUS Axial-tech
Number of fans
3 fan(s)
Power
Power consumption (typical) *
750 W
Weight & dimensions
Depth
299,9 mm
Height
126,9 mm
Width
51,7 mm
Source Review comments Score
overclockers.com
Updated:
2020-11-11 02:23:19
It's been a long time coming for Overclockers.com, but we've finally managed to get our hands on an RTX 3080. For this review, Asus was kind enough to send the ROG Strix RTX 3080 OC along for testing. This version of the RTX 3080 includes a massive ~3 slo...
Bottom line Nvidia's RTX 3080 proved itself as a real powerhouse easily eclipsing our previous generation RTX 2080 Ti by well over 20% in most tests (higher resolutions). Simply put, the card is great for 1080/240 Hz, 1440/144 Hz, or 4K/60 gaming using Ultra settings...
0%
overclock3d.net
Updated:
2020-11-11 02:23:36
Although there have been some isolated reports of issues with some of the early RTX 3080s it's still a supremely impressive card with plenty of performance at a very effective price point. When we first looked at it we were running on pre-launch drivers...
Bottom line Reviewing partner products is always a difficult proposition, especially in these modern times when so much of the meat of the package is kept within the chip and thus can't really be changed. Motherboards definitely suffer from this, and graphics cards c...
0%
legitreviews.com
Updated:
2020-11-11 02:24:01
The [email protected] project started the week by announcing that NVIDIA GPU users should soon be seeing a big boost in performance as their projects are now fully CUDA-enabled! NVIDIA engineers and the [email protected] team used the open source OpenMM t...
0%
techspot.com
Updated:
2020-11-11 02:24:06
Today we're reviewing the Asus TUF Gaming RTX 3080 OC, the first third-party GeForce RTX 3080 graphics card to come our way and we're very interested to see how it compares to Nvidia's Founders Edition model. We'll be checking out gaming performance which...
90%
tomshardware.com
Updated:
2020-11-11 02:24:06
The Asus GeForce RTX 3080 TUF Gaming OC is our first third-party AIB (add-in board) for the new GeForce RTX 3080, which now ranks as the best graphics card for gaming and sits atop the GPU benchmarks hierarchy. We have a few other 3080 AIB card reviews...
Good Fastest GPU (until 3090 arrives), Delivers true 4K 60+ fps gaming, Runs exceptionally cool and quiet...
Bad Highest TDP for a single GPU (until 3090), Potential for CPU bottlenecks, Needs a 4K display to shine, Finding one in stock anywhere...
90%
ign.com
Updated:
2020-11-11 02:24:15
With the RTX 3080 Founders Edition officially launched, add-in board partners are unleashing their own versions of Nvidia's latest flagship graphics card. Today, we're looking at the Asus RTX 3080 TUF Gaming OC, which is fast, quiet, and $729. Design a...
Bottom line The Asus RTX 3080 TUF Gaming OC is a great card in isolation – cool, quiet, and fast – but compared to the RTX 3080 Founders Edition, it offers only marginal improvements to FPS and thermals. I hoped to find more of an edge, but it remains a great card.Wa...
80%
Country Distributor
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)
Österreich 1 distributor(s)