location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Aculaser C1000N DE 16MB 20ppm A4c Color 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aculaser C1000N DE 16MB 20ppm A4c
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C434011
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Aculaser C1000N DE 16MB 20ppm A4c Color 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Color
  • - 600 x 600 DPI
  • - A4 20 ppm
  • - Maximum duty cycle: 35,000 pages per month
  • - Internal memory: 16 MB 200 MHz
More>>>
Short summary description Epson Aculaser C1000N DE 16MB 20ppm A4c Color 600 x 600 DPI A4:
This short summary of the Epson Aculaser C1000N DE 16MB 20ppm A4c Color 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Aculaser C1000N DE 16MB 20ppm A4c, Color, 600 x 600 DPI, A4, 20 ppm

Long summary description Epson Aculaser C1000N DE 16MB 20ppm A4c Color 600 x 600 DPI A4:
This is an auto-generated long summary of Epson Aculaser C1000N DE 16MB 20ppm A4c Color 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Epson Aculaser C1000N DE 16MB 20ppm A4c. Color. Number of print cartridges: 4, Maximum duty cycle: 35,000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm

Printing
Print speed (color, normal quality, A4/US Letter)
5 ppm
Color *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Features
Maximum duty cycle *
35,000 pages per month
Number of print cartridges *
4
Country of origin
China
Input & output capacity
Maximum input capacity
650 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
16 MB
Maximum internal memory
256 MB
Processor model
Toshiba TMPR4955AF
Processor frequency
200 MHz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
39 kg
Dimensions (WxDxH)
463 x 559 x 511 mm
Packaging data
Package width
596 mm
Package depth
729 mm
Package height
691 mm
Package weight
51,5 kg
Packaging content
Bundled software
Drivers & Utilities
Logistics data
Quantity per pallet
4 pc(s)
Other features
Mac compatibility
Yes
I/O ports
USB
Standard media sizes
DIN A4
Power requirements
220-240V, 50/60Hz
Standard input trays
ANSI A (Letter)(216 x 279 mm), Executive (184 x 267 mm), A4 (210 x 297 mm), A5 (148 x 210 mm), B5 (176 x 250 mm), International DL (110 x 220 mm), International C6 (114 x 162 mm), Com-10 (105 x 241 mm), International C5 (162 x 229 mm), International B5 (176 x 250 mm), Monarch (98.4 x 190.5 mm)
Networking features
Yes
Compatible operating systems
Microsoft Windows 95/98/Me/2000/XP/NT4.0, Mac OS Classic 8.1 or later, Mac OS X
Quantity per pack
1 pc(s)
Source Review comments Score
v3.co.uk
Updated:
2015-06-27 11:44:08
An A4 colour laser printer designed for the small business or home office.
0%