location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 8200 series HQ8255/17 men's shaver Rotation shaver Trimmer Black, Grey, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
8200 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HQ8255/17
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HQ8255/17
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 8200 series HQ8255/17 men's shaver Rotation shaver Trimmer Black, Grey, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rotation shaver Super Lift & Cut Black, Grey, Red
  • - Number of shaver heads/blades: 3 Trimmer
  • - Washable
  • - AC/Battery Charging time: 1 h
More>>>
Short summary description Philips 8200 series HQ8255/17 men's shaver Rotation shaver Trimmer Black, Grey, Red:
This short summary of the Philips 8200 series HQ8255/17 men's shaver Rotation shaver Trimmer Black, Grey, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 8200 series HQ8255/17, Rotation shaver, Black, Grey, Red, Super Lift & Cut, AC/Battery, 1 h, 50 min

Long summary description Philips 8200 series HQ8255/17 men's shaver Rotation shaver Trimmer Black, Grey, Red:
This is an auto-generated long summary of Philips 8200 series HQ8255/17 men's shaver Rotation shaver Trimmer Black, Grey, Red based on the first three specs of the first five spec groups.

Philips 8200 series HQ8255/17. Shaver system: Rotation shaver, Product color: Black, Grey, Red, Shaving system technologies: Super Lift & Cut. Power source: AC/Battery, Charging time: 1 h, Shaving time: 50 min. Quantity per pack: 1 pc(s), Shaver base station functions: Charging. Finishing: Varnish, Runtime: 50 min

Features
Shaver system *
Rotation shaver
Shaving system technologies
Super Lift & Cut
Trimmer *
Yes
Product color *
Black, Grey, Red
Individual floating head
Yes
Jet Clean system
Yes
Precision cutting system
Yes
Precision trimmer
Yes
Washable *
Yes
Contour following
Yes
Number of shaver heads/blades *
3
Indication
Battery low indication
Yes
Power
Power source *
AC/Battery
Rechargeable
Yes
Charging time
1 h
Shaving time
50 min
Shaving time
17 day(s)
Packaging content
Quantity per pack
1 pc(s)
Base station
Yes
Shaver base station functions
Charging
Cleaning brush
Yes
Pouch
Yes
Protection cap
Yes
Other features
Finishing
Varnish
Runtime
50 min