location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 71962 HDMI cable 3 m DisplayPort HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
71962
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
71962
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849719622
Category: HDMI Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 18:23:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Goobay 71962 HDMI cable 3 m DisplayPort HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3 m
  • - DisplayPort Straight Male
  • - HDMI Type A (Standard) Straight Male
  • - 60 Hz
  • - 3D
  • - Black
More>>>
Short summary description Goobay 71962 HDMI cable 3 m DisplayPort HDMI Type A (Standard) Black:
This short summary of the Goobay 71962 HDMI cable 3 m DisplayPort HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 71962, 3 m, DisplayPort, HDMI Type A (Standard), 3D, Black

Long summary description Goobay 71962 HDMI cable 3 m DisplayPort HDMI Type A (Standard) Black:
This is an auto-generated long summary of Goobay 71962 HDMI cable 3 m DisplayPort HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

Goobay 71962. Cable length: 3 m, Connector 1: DisplayPort, Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, 3D, Product color: Black