location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Black Bluetooth Speaker 350 Mono portable speaker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Bluetooth Speaker 350
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2D802AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850497186 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2024 00:01:14
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Black Bluetooth Speaker 350 Mono portable speaker
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mono portable speaker Rectangle Black
  • - Wireless Bluetooth 3.5 mm connector AUX in
  • - Built-in microphone
  • - Built-in battery
  • - 1 pc(s)
More>>>
Short summary description HP Black Bluetooth Speaker 350 Mono portable speaker:
This short summary of the HP Black Bluetooth Speaker 350 Mono portable speaker data-sheet is auto-generated and uses the product title and the first six key specs.

HP Black Bluetooth Speaker 350, Wireless, USB Type-C, Mono portable speaker, Black, Rectangle, Buttons

Long summary description HP Black Bluetooth Speaker 350 Mono portable speaker:
This is an auto-generated long summary of HP Black Bluetooth Speaker 350 Mono portable speaker based on the first three specs of the first five spec groups.

HP Black Bluetooth Speaker 350. Connectivity technology: Wireless, USB connector type: USB Type-C. Product type: Mono portable speaker, Product color: Black, Product design: Rectangle. Recommended usage: Universal. Battery type: Built-in battery. Weight: 180 g, Width: 78,5 mm, Depth: 102,1 mm

Loudspeakers
Number of speakers *
1
Ports & interfaces
Connectivity technology *
Wireless
Wi-Fi *
No
Bluetooth *
Yes
Bluetooth version
5.0
3.5 mm connector *
Yes
USB connectivity
Yes
USB connector type
USB Type-C
AUX in *
Yes
Microphone in
Yes
USB charging port
Yes
Design
Product type *
Mono portable speaker
Product design
Rectangle
Product color *
Black
Volume control
Buttons
On/off switch
Yes
Built-in display
No
Hook
No
LED indicators
Yes
Performance
Recommended usage *
Universal
Card reader integrated *
No
Built-in microphone *
Yes
FM radio *
No
Power
Battery type *
Built-in battery
Weight & dimensions
Width
78,5 mm
Depth
102,1 mm
Height
33,5 mm
Weight *
180 g
Packaging data
Package width
105 mm
Package depth
112 mm
Package height
50 mm
Package weight
260 g
Packaging content
Quantity per pack
1 pc(s)
Cables included
USB Type-C
Quick start guide
Yes
Warranty card
Yes
Logistics data
Harmonized System (HS) code
85182200
Country Distributor
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)