location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perforation cutter paper cutter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perforation cutter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C815072
Category:
Use a paper cutter to cut all your documents in the right format. A paper cutter is fast, efficient and the results are much better than those achieved with scissors.
Paper Cutters Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:18:22
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Epson Perforation cutter paper cutter:
This short summary of the Epson Perforation cutter paper cutter data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Perforation cutter, Japan, 1 pc(s), 405 mm, 610 mm, 240 mm, 7,8 kg

Long summary description Epson Perforation cutter paper cutter:
This is an auto-generated long summary of Epson Perforation cutter paper cutter based on the first three specs of the first five spec groups.

Epson Perforation cutter. Country of origin: Japan. Quantity per pack: 1 pc(s), Package width: 405 mm, Package depth: 610 mm

Features
Country of origin
Japan
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
405 mm
Package depth
610 mm
Package height
240 mm
Package weight
7,8 kg