location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark F4270 Inkjet A4 11,6 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F4270
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21C2017
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark F4270 Inkjet A4 11,6 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Colour printing
  • - A4 11,6 ppm
  • - Colour copying
  • - USB port
  • - 3,87 kg
More>>>
Short summary description Lexmark F4270 Inkjet A4 11,6 ppm:
This short summary of the Lexmark F4270 Inkjet A4 11,6 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark F4270, Inkjet, Colour printing, Colour copying, A4

Long summary description Lexmark F4270 Inkjet A4 11,6 ppm:
This is an auto-generated long summary of Lexmark F4270 Inkjet A4 11,6 ppm based on the first three specs of the first five spec groups.

Lexmark F4270. Print technology: Inkjet, Printing: Colour printing, Print speed (color, normal quality, A4/US Letter): 2,9 ppm. Copying: Colour copying. Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4

Printing
Resolution color
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
11,6 ppm
Print speed (color, normal quality, A4/US Letter)
2,9 ppm
Print speed (black, draft quality, A4/US Letter)
19 ppm
Print speed (color, draft quality, A4/US Letter)
10 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
18 cpm
Copy speed (color, normal quality, A4)
6 cpm
Scanning
Scanning *
No
Optical scanning resolution *
600 x 1200 DPI
Maximum scan area
216 x 356 mm
Fax
Faxing *
No
Modem speed
33,6 Kbit/s
Features
Maximum duty cycle *
5000 pages per month
Digital sender
No
Number of print cartridges *
4
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Sound pressure level (printing)
45 dB
Design
Market positioning *
Home & office
Weight & dimensions
Weight
3,87 kg
Other features
Dimensions (WxDxH)
466 x 298 x 186 mm
Media types supported
Transparencies, envelopes, plain paper, cards, labels, iron-on transfers, photo paper, banner, coated paper
Compatible operating systems
Microsoft Windows 2000 (all versions) Microsoft Windows 98 (All versions) Microsoft Windows Me Microsoft Windows XP (All versions)
Color all-in-one functions
Copy, Print
Media size (tray 1)
Print (ASF) Paper Input Capacity (Maximum) 100 pages 20 lb or 75 gsm bond • Copy/Fax/Scan (ADF) Paper Input Capacity 30 pages 20 lb or 75 gsm bond