Ergotron logo

Ergotron Neo-Flex Ceiling Mount, Double 177,8 cm (70") Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30867
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Ergotron Neo-Flex Ceiling Mount, Double 177,8 cm (70") Black:

Ergotron Neo-Flex Ceiling Mount, Double, 182 kg, 94 cm (37"), 177,8 cm (70"), 100 x 100 mm, 800 x 400 mm, 0 - 30°

Long summary description Ergotron Neo-Flex Ceiling Mount, Double 177,8 cm (70") Black:

Ergotron Neo-Flex Ceiling Mount, Double. Maximum weight capacity: 182 kg, Minimum screen size: 94 cm (37"), Maximum screen size: 177,8 cm (70"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 800 x 400 mm. Tilt angle range: 0 - 30°. Product color: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.