location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SAT3510U3V storage drive enclosure Black, Silver 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SAT3510U3V
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT3510U3V
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com SAT3510U3V storage drive enclosure Black, Silver 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Serial ATA 3.5"
  • - Number of storage drives supported: 1
  • - 5 Gbit/s
  • - Black, Silver
More>>>
Short summary description StarTech.com SAT3510U3V storage drive enclosure Black, Silver 3.5":
This short summary of the StarTech.com SAT3510U3V storage drive enclosure Black, Silver 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SAT3510U3V, 3.5", Serial ATA, 5 Gbit/s, Black, Silver

Long summary description StarTech.com SAT3510U3V storage drive enclosure Black, Silver 3.5":
This is an auto-generated long summary of StarTech.com SAT3510U3V storage drive enclosure Black, Silver 3.5" based on the first three specs of the first five spec groups.

StarTech.com SAT3510U3V. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA. Data transfer rate: 5 Gbit/s. Product color: Black, Silver

Storage
Number of storage drives supported *
1
Storage drive size *
3.5"
Supported storage drive interfaces *
Serial ATA
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Design
Product color *
Black, Silver
Performance
Data transfer rate
5 Gbit/s
Chipset
JMicron JMS539
Power
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 80 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
31,5 mm
Depth
186 mm
Height
104 mm
Weight
570 g
Package weight
870 g
Other features
Compatible operating systems
Windows XP(32/64-bit)/ Server 2003(32/64-bit)/ Vista(32/64-bit)/ 7(32/64-bit)/ Server 2008 R2
Brand Image Article code product Stock Price from
StarTech.com S3510SMU33 storage drive enclosure HDD enclosure Silver 3.5" StarTech.com S3510SMU33 storage drive enclosure HDD enclosure Silver 3.5"
(show image)
S3510SMU33 S3510SMU33 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2.5" USB 3.0 SATA Enclosure Black 2.5" StarTech.com 2.5" USB 3.0 SATA Enclosure Black 2.5"
(show image)
SAT2510BU3 2.5" USB 3.0 SATA Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3.5" USB 3.0 Enclosure Black 3.5" StarTech.com 3.5" USB 3.0 Enclosure Black 3.5"
(show image)
SAT3510BU3 3.5" USB 3.0 Enclosure 0.00
(excl. VAT)
0 (incl. VAT)