Tripp Lite logo

Tripp Lite PDUMNV30 power distribution unit (PDU) 24 AC outlet(s) 0U Black

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154450
Info modified on:
10 Aug 2024, 09:51:31
Short summary description Tripp Lite PDUMNV30 power distribution unit (PDU) 24 AC outlet(s) 0U Black:

Tripp Lite PDUMNV30, Monitored, 0U, Vertical, Black, 24 AC outlet(s), NEMA 5–15, NEMA 5–20R

Long summary description Tripp Lite PDUMNV30 power distribution unit (PDU) 24 AC outlet(s) 0U Black:

Tripp Lite PDUMNV30. PDU types: Monitored, Rack capacity: 0U, Mounting: Vertical. AC outlets quantity: 24 AC outlet(s), AC outlet types: NEMA 5–15, NEMA 5–20R, Power plug: NEMA L5-30P. Cable length: 3 m, Certification: UL 60950-1 (USA, Canada), Class A (Emissions), NOM (Mexico). Nominal input voltage: 100-127 V, Maximum current: 30 A, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 55,6 x 44,5 x 1778 mm, Weight: 5,2 kg

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.