location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P580-003 DisplayPort cable 0,91 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P580-003
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P580-003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332160485 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:59
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Tripp Lite P580-003 DisplayPort cable 0,91 m Black:
This short summary of the Tripp Lite P580-003 DisplayPort cable 0,91 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P580-003, 0,91 m, Displayport, Displayport, Male, Male, 3840 x 2160 pixels

Long summary description Tripp Lite P580-003 DisplayPort cable 0,91 m Black:
This is an auto-generated long summary of Tripp Lite P580-003 DisplayPort cable 0,91 m Black based on the first three specs of the first five spec groups.

Tripp Lite P580-003. Cable length: 0,91 m, Connector 1: Displayport, Connector 2: Displayport. Sustainability certificates: RoHS. Package width: 177,8 mm, Package depth: 12,7 mm, Package height: 228,6 mm. Master (outer) case width: 348 mm, Master (outer) case length: 25,4 mm, Master (outer) case height: 348 mm

Features
DisplayPort version
1.2
Maximum resolution *
3840 x 2160 pixels
Supported graphics resolutions
1920 x 1200 (WUXGA), 2560 x 1600 (WQXGA)
Supported video modes
1080p
HDCP
Yes
DisplayPort Content Protection (DPCP)
Yes
Cable length *
0,91 m
Connector 1 *
Displayport
Connector 2 *
Displayport
Connector 1 gender *
Male
Connector 2 gender *
Male
Product color *
Black
Country of origin
Vietnam
Sustainability
Sustainability certificates
RoHS
Packaging data
Package width
177,8 mm
Package depth
12,7 mm
Package height
228,6 mm
Package weight
60 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332160482
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
348 mm
Master (outer) case length
25,4 mm
Master (outer) case height
348 mm
Master (outer) case weight
650 g
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite P580F3-25M-8K6 DisplayPort cable Black Tripp Lite P580F3-25M-8K6 DisplayPort cable Black
(show image)
P580F3-25M-8K6 P580F3-25M-8K6 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580F3-20M-8K6 DisplayPort cable Black Tripp Lite P580F3-20M-8K6 DisplayPort cable Black
(show image)
P580F3-20M-8K6 P580F3-20M-8K6 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580F3-15M-8K6 DisplayPort cable Black Tripp Lite P580F3-15M-8K6 DisplayPort cable Black
(show image)
P580F3-15M-8K6 P580F3-15M-8K6 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580F3-30M-8K6 DisplayPort cable Black Tripp Lite P580F3-30M-8K6 DisplayPort cable Black
(show image)
P580F3-30M-8K6 P580F3-30M-8K6 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580F3-10M-8K6 DisplayPort cable Black Tripp Lite P580F3-10M-8K6 DisplayPort cable Black
(show image)
P580F3-10M-8K6 P580F3-10M-8K6 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580AB-006 DisplayPort cable 1,83 m Black Tripp Lite P580AB-006 DisplayPort cable 1,83 m Black
(show image)
P580AB-006 P580AB-006 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-009-8K6 DisplayPort cable 2,7 m Black Tripp Lite P580-009-8K6 DisplayPort cable 2,7 m Black
(show image)
P580-009-8K6 P580-009-8K6 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-006-8K6 DisplayPort cable 1,8 m Black Tripp Lite P580-006-8K6 DisplayPort cable 1,8 m Black
(show image)
P580-006-8K6 P580-006-8K6 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-003-8K6 DisplayPort cable 0,9 m Black Tripp Lite P580-003-8K6 DisplayPort cable 0,9 m Black
(show image)
P580-003-8K6 P580-003-8K6 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-015-V4 DisplayPort cable 4,57 m Black Tripp Lite P580-015-V4 DisplayPort cable 4,57 m Black
(show image)
P580-015-V4 P580-015-V4 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 8 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
United States 2 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)