location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet 8390 Flatbed scanner 4800 x 4800 DPI A4 Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8390
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scanjet 8390
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1962A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160967141 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 271964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2023 11:29:04
The date of the most recent change of the data-sheet in Icecat's system
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Scanjet 8390 Flatbed scanner 4800 x 4800 DPI A4 Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed scanner 4800 x 4800 DPI
  • - Color scanning Duplex scanning
  • - LCD
  • - A4 Scanning media types supported: Card stock, Envelopes, Photo paper, Plain paper
  • - Maximum scan size: 216 x 356 mm Sensor type: CCD
  • - USB port
  • - 80 W
Guarantee: One-year limited hardwareone year free phone support 6 am to 6 pm MST, Monday through Friday (excluding major holidays)standard statement: To the extent allowed by local law, except for the obligations specifically set forth in thisstatement, in no event shall HP or its third-party suppliers be liable for direct, indirect, special, incidental or consequential damages.
More>>>
Short summary description HP Scanjet 8390 Flatbed scanner 4800 x 4800 DPI A4 Black, Grey:
This short summary of the HP Scanjet 8390 Flatbed scanner 4800 x 4800 DPI A4 Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet 8390, 216 x 356 mm, 4800 x 4800 DPI, 48 bit, 35 ppm, Flatbed scanner, Black, Grey

Long summary description HP Scanjet 8390 Flatbed scanner 4800 x 4800 DPI A4 Black, Grey:
This is an auto-generated long summary of HP Scanjet 8390 Flatbed scanner 4800 x 4800 DPI A4 Black, Grey based on the first three specs of the first five spec groups.

HP Scanjet 8390. Maximum scan size: 216 x 356 mm, Optical scanning resolution: 4800 x 4800 DPI, Input color depth: 48 bit. Scanner type: Flatbed scanner, Product color: Black, Grey, Display: LCD. Sensor type: CCD, Daily duty cycle (max): 1000 pages, Scan file formats: BMP, DOC, HTM, JPG, OPF, PDF, PNG, RTF, TIFF, TXT, WPD, XLS, XML. Auto document feeder (ADF) input capacity: 100 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Card stock, Envelopes, Photo paper, Plain paper, ISO A-series sizes (A0...A9): A4, A5

Scanning
Maximum scan size *
216 x 356 mm
Optical scanning resolution *
4800 x 4800 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
48 bit
Film scanning
Yes
Grayscale levels
256
ADF scan speed (b/w, A4)
35 ppm
Design
Scanner type *
Flatbed scanner
Product color *
Black, Grey
Display
LCD
Performance
Sensor type *
CCD
Scan file formats
BMP, DOC, HTM, JPG, OPF, PDF, PNG, RTF, TIFF, TXT, WPD, XLS, XML
Daily duty cycle (max) *
1000 pages
Button functions
Off, On
Input capacity
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Scanning media types supported
Card stock, Envelopes, Photo paper, Plain paper
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5
Letter
Yes
Legal
Yes
Minimum scan area (ADF)
147,3 x 147,3 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
80 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
Minimum system requirements
SVGA 800x600 CD-ROM USB IE 5.0
Mac compatibility
Yes
Minimum storage drive space
400 MB
Minimum RAM
128 MB
Minimum processor
Pentium III/Celeron
Compatible operating systems
Windows 2000 Windows XP Professional (32/64-bit) Mac OS X v10.2.8, v10.3, v10.4+
Windows operating systems supported
Windows 2000, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger
USB required
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
15 - 80%
Operating temperature (T-T)
41 - 104 °F
Certificates
Certification
EU, FCC, CCC, ACA, MIC, RRL, BSMI, GOST, ICASA
Weight & dimensions
Width
625 mm
Depth
415 mm
Height
265 mm
Weight
15 kg
Other features
Minimum system requirements for Macintosh
128MB RAM 250MB HDD
Recommended humidity operating range
15 - 85%
Recommended operating temperature range (T-T)
5 - 40 °C
Image scaling/enlargement range
10 - 2000%
Safety
IEC, UL, cUL, CCC, GOST, eK, BSMI, NOM
Image formats supported
BMP, GIF, JPG, PCX, PNG, TIF
Weight (imperial)
15 kg (33 lbs)
Dimensions (W x D x H) (imperial)
625,1 x 415 x 264,9 mm (24.6 x 16.3 x 10.4")
Source Review comments Score
macnews.com
Updated:
2011-08-14 07:52:58
First off, let me make it clear: HP’s Scanjet 8390 isn’t for everyone. This honkin’ big scanner is just too large (and, at US$1,349) too pricey for many users and small offices. However, it’s perfect for an office focusing on manag...
80%
Country Distributor
United Kingdom 1 distributor(s)