location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP mp3135 Digital Projector data projector 1800 ANSI lumens DLP XGA (1024x768) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
mp3135 Digital Projector
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1797A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160961507 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 04 Jun 2007
Product end of life date
Bullet Points HP mp3135 Digital Projector data projector 1800 ANSI lumens DLP XGA (1024x768) Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Grey
  • - DLP 1800 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 16,3 - 190,5 mm (0.64 - 7.5")
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 2 W
  • - 220 W
More>>>
Short summary description HP mp3135 Digital Projector data projector 1800 ANSI lumens DLP XGA (1024x768) Grey:
This short summary of the HP mp3135 Digital Projector data projector 1800 ANSI lumens DLP XGA (1024x768) Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP mp3135 Digital Projector, 1800 ANSI lumens, DLP, XGA (1024x768), 2000:1, 16,3 - 190,5 mm (0.64 - 7.5"), 1,2 - 12 m

Long summary description HP mp3135 Digital Projector data projector 1800 ANSI lumens DLP XGA (1024x768) Grey:
This is an auto-generated long summary of HP mp3135 Digital Projector data projector 1800 ANSI lumens DLP XGA (1024x768) Grey based on the first three specs of the first five spec groups.

HP mp3135 Digital Projector. Projector brightness: 1800 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 28.8 - 34.5 mm, Zoom type: Manual. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 640 x 480 (VGA), 800 x 600 (SVGA), Supported video modes: 1080i, 480i, 480p, 720p. Compatible memory cards: CF

Projector
Screen size compatibility *
16,3 - 190,5 mm (0.64 - 7.5")
Projection distance
1,2 - 12 m
Projector brightness *
1800 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Keystone correction, horizontal
±12°
Keystone correction, vertical
±30°
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
4000 h
Lamp type
P-VIP
Lamp power
180 W
Lens system
Focus *
Manual
Focal length range
28.8 - 34.5 mm
Zoom capability
Yes
Zoom type
Manual
Offset
128%
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 480i, 480p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
VGA (D-Sub) ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Network
Wi-Fi *
No
Storage
Card reader integrated *
Yes
Compatible memory cards
CF
Features
Noise level *
37 dB
Certification
FCC, CULus, TUV-GS, CCC, PDB, NOM, B-mark, GOST, FDA, DHHS, SHOAN
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Product color *
Grey
LED indicators
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
220 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-30 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
1,7 kg
Package weight
5 kg
Packaging content
Handheld remote control *
Yes
Other features
Aspect ratio
16:9
Package dimensions (WxDxH)
434 x 432 x 196 mm
Dimensions (WxDxH)
228,6 x 198,1 x 73,7 mm
Resolution
1024 x 768 pixels
Connectivity technology
Wired
Display scanning frequency
Horizontal frequency 15-70 kHz; vertical frequency 43-85 Hz
Lens focal range
2,44 - 2,69
Source Review comments Score
pcmag.com
Updated:
2015-03-04 12:18:44
The pricey mp3135 offers a lot of features but sound is disappointing. Specs: Engine Type: DLP...
70%