location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula 53436 board/card game Matching

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
53436
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53436 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446534366
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2024 10:50:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Goula 53436 board/card game Matching
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Matching Card Game
  • - Family game
  • - Minimum number of players: 1 Maximum number of players: 4
  • - Recommended age group: Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 2 yr(s)
More>>>
Short summary description Goula 53436 board/card game Matching:
This short summary of the Goula 53436 board/card game Matching data-sheet is auto-generated and uses the product title and the first six key specs.

Goula 53436, Card Game, Matching, 2 yr(s), 15 min, Family game

Long summary description Goula 53436 board/card game Matching:
This is an auto-generated long summary of Goula 53436 board/card game Matching based on the first three specs of the first five spec groups.

Goula 53436. Product type: Card Game, Genre: Matching, Recommended age (min): 2 yr(s), Family game

Features
Family game
Yes
Playing time (min)
15 min
Minimum number of players *
1
Maximum number of players *
4
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Card Game
Recommended age (min) *
2 yr(s)
Recommended age (max)
4 yr(s)
Languages support
Dutch, German, English, Spanish, French, Danish, Italian, Portuguese
Number of cards
18 pc(s)
Genre *
Matching
Suitable for indoor use
Yes
Material
Wood
Assembly required
No
Light effects
No
Sound effects
No
Magnetic
No
Product color
Multicolour
Theme
Red riding hood
Release date (DD/MM/YYYY)
01-02-2015
Country of origin
Spain
Certification
CE
Power
Batteries required
No
Weight & dimensions
Weight
215 g
Width
60 mm
Depth
185 mm
Height
135 mm
Packaging data
Package width
180 mm
Package depth
135 mm
Package height
55 mm
Package weight
315 g
Package volume
1499 cm³
Quantity per pack
1 pc(s)
Package tare weight
100 g
QR code
No
Package type
Closed box
Packaging content
Game rules included
Yes
Batteries included
No
Safety warning
Not for children 0-3 years
Yes
EU TSD language
Dutch
Safety warning
EU TSD warning
To be used under direct adult supervision
Supplier features
Number of packages
1
Suitable only for adults
No
Commercial unit type
Consumer unit single
(cdm) Seasonalities
Permanent
(cdm) Audiences
Early childhood, Child
(cdm) Minimum age
24 month(s)
(cdm) Additional usage
Indoor
(cdm) Main material
Wood
(cdm) Main color
Red
(cdm) Availability period of spare parts
12
(cdm) Parental presence
Recommended
(cdm) Number of pieces
18
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
Shipping (inner) case invoice unit
No
Shipping (inner) case orderable unit
No
Shipping (inner) case dispatch unit
No
Logistics data
Quantity per shipping (inner) case
1 pc(s)
Pallet height
133 cm
Pallet weight
288,9 kg
Number of cartons per pallet
32 pc(s)
Number of cartons per pallet layer
8 pc(s)
Number of layers per pallet
4 pc(s)
Quantity per pallet
768 pc(s)
Master (outer) case width
375 mm
Master (outer) case length
380 mm
Master (outer) case height
300 mm
Master (outer) case tare weight
400 g
Master (outer) case net weight
8,16 kg
Quantity per master (outer) case
24 pc(s)
Master (outer) case volume
42037 cm³
Master (outer) case weight
8,56 kg
Customs product code (TARIC)
95030099
Brand Image Article code product Stock Price from
Goula 53405 board/card game Board game Fine motor skill (dexterity) Goula 53405 board/card game Board game Fine motor skill (dexterity)
(show image)
53405 53405
Goula 53414 board/card game Matching Goula 53414 board/card game Matching
(show image)
53414 53414
Teletubbies Memo Card Game Matching Teletubbies Memo Card Game Matching
(show image)
19521 Memo
Goula Le jeu de l'arbre Board game Learning Goula Le jeu de l'arbre Board game Learning
(show image)
59450 Le jeu de l'arbre