Tripp Lite logo

Tripp Lite PDUNVR20LX power distribution unit (PDU) 24 AC outlet(s) 0U Black

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65253
Info modified on:
10 Aug 2024, 11:20:18
Short summary description Tripp Lite PDUNVR20LX power distribution unit (PDU) 24 AC outlet(s) 0U Black:

Tripp Lite PDUNVR20LX, Monitored, 0U, Single-phase, Vertical, Black, LCD

Long summary description Tripp Lite PDUNVR20LX power distribution unit (PDU) 24 AC outlet(s) 0U Black:

Tripp Lite PDUNVR20LX. PDU types: Monitored, Rack capacity: 0U, Type: Single-phase. AC outlets quantity: 24 AC outlet(s), AC outlet types: NEMA 5–15R, NEMA 5–20R, Power plug: NEMA 5–20P. Cable length: 3,05 m, Certification: TAA. Nominal input voltage: 100 - 127 V, Maximum current: 20 A, AC input frequency: 50 - 60 Hz. Width: 55,9 mm, Depth: 52,1 mm, Height: 1778 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.