location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI MC361 LED A4 1200 x 600 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC361
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62435901
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI MC361 LED A4 1200 x 600 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business LED Colour printing
  • - 1200 x 600 DPI
  • - A4 25 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB Built-in processor 533 MHz
  • - 29 kg
More>>>
Short summary description OKI MC361 LED A4 1200 x 600 DPI 25 ppm:
This short summary of the OKI MC361 LED A4 1200 x 600 DPI 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

OKI MC361, LED, Colour printing, 1200 x 600 DPI, Colour copying, Colour scanning, A4

Long summary description OKI MC361 LED A4 1200 x 600 DPI 25 ppm:
This is an auto-generated long summary of OKI MC361 LED A4 1200 x 600 DPI 25 ppm based on the first three specs of the first five spec groups.

OKI MC361. Print technology: LED, Printing: Colour printing, Maximum resolution: 1200 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 23 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 300 x 300 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Source Review comments Score
macworld.com
Updated:
2016-11-14 22:38:01
The Oki MC361 color multifunction printer uses laserlike LED technology to produce impeccably sharp (though somewhat shiny) text. It prints at a good clip, too, and it offers full-featured paper handling. That's a lot of positives for its low $549 pric...
Good Fast, * Sharp text...
Bad Subpar graphics, * Shiny output, Price when rated: $549...
60%
pcworld.com_techhive.com
Updated:
2016-11-14 22:38:02
The Oki MC361 color multifunction printer uses laserlike LED technology to produce impeccably sharp (though somewhat shiny) text. It prints at a good clip, too, and it offers full-featured paper handling. That's a lot of positives for its low $549 pric...
Good Fast, Sharp text...
Bad Subpar graphics, Shiny output...
Bottom line You get good speed and paper handling for the price, but the MC361's color quality and color toner costs are disappointing. Oki MC361 Review: Speed and Paper Handling Outshine Photo Quality OKI Printing Solutions MC361 Color MFP Review, by Jon L. Jaco...
60%
itp.net
Updated:
2016-11-14 22:38:02
The OKI MC361dn is the most expensive MFD in this grouptest and offers a LED-based colour print engine. This MFD is designed for business buyers and after putting it to the test we were thoroughly impressed.Putting the OKI through its paces the MC361dn ex...
100%
pcmag.com
Updated:
2016-11-14 22:38:02
The OKI MC361 ($549 list) is a multifunction printer (MFP) for small to medium-sized workgroups, and a close relative of the OKI MC561 ($749 list, 3.5 stars). It uses an LED-based engine, essentially the same as a laser, but employing LEDs instead of a...
Good Fast. Standard 350-sheet capacity standard, with 830-sheet maximum. Duplexing ADF. Ethernet connection.
Bad Slightly sub-par graphics and photo quality.
Bottom line The OKI MC361 is a fast, LED-based (laser-class) color MFP to anchor a small or medium-sized workgroup. Buy it now...
80%