ICY BOX logo

ICY BOX IB-PCI224M2-ARGB interface cards/adapter Internal M.2

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46830
Info modified on:
14 Mar 2024, 19:00:36
Short summary description ICY BOX IB-PCI224M2-ARGB interface cards/adapter Internal M.2:

ICY BOX IB-PCI224M2-ARGB, PCIe, M.2, PCIe 4.0, Black, Passive, China

Long summary description ICY BOX IB-PCI224M2-ARGB interface cards/adapter Internal M.2:

ICY BOX IB-PCI224M2-ARGB. Host interface: PCIe, Output interface: M.2, Expansion card standard: PCIe 4.0. Product color: Black, Cooling type: Passive, Country of origin: China. Data transfer rate (max): 64 Gbit/s. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10.... Width: 122 mm, Depth: 135 mm, Height: 22 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.