location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2K-0004 rack accessory Mounting kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2K-0004
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2K-0004 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792011696 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 05:23:30
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description ATEN 2K-0004 rack accessory Mounting kit:
This short summary of the ATEN 2K-0004 rack accessory Mounting kit data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2K-0004, Mounting kit, Black, CL1000M, CL1000N, CL3000N, CL3100, CL3700, CL3800, 68 cm, 105 cm, 1,43 kg

Long summary description ATEN 2K-0004 rack accessory Mounting kit:
This is an auto-generated long summary of ATEN 2K-0004 rack accessory Mounting kit based on the first three specs of the first five spec groups.

ATEN 2K-0004. Type: Mounting kit, Product color: Black, Compatibility: CL1000M, CL1000N, CL3000N, CL3100, CL3700, CL3800. Mounting depth (min): 68 cm, Mounting depth (max): 105 cm, Weight: 1,43 kg. Package width: 112 mm, Package depth: 812 mm, Package height: 82 mm. Master (outer) case net weight: 7,16 kg, Master (outer) case width: 450 mm, Master (outer) case length: 835 mm

Features
Type *
Mounting kit
Product color *
Black
Compatibility
CL1000M, CL1000N, CL3000N, CL3100, CL3700, CL3800
Weight & dimensions
Mounting depth (min)
68 cm
Mounting depth (max)
105 cm
Weight
1,43 kg
Packaging data
Package width
112 mm
Package depth
812 mm
Packaging data
Package height
82 mm
Package weight
1,79 kg
Logistics data
Master (outer) case net weight
7,16 kg
Master (outer) case width
450 mm
Master (outer) case length
835 mm
Master (outer) case height
137 mm
Master (outer) case weight
10,3 kg
Quantity per master (outer) case
5 pc(s)
Harmonized System (HS) code
85389099
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
United States 1 distributor(s)