Hasbro logo

Marvel Avengers: Endgame Red Infinity Gauntlet

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48725
Info modified on:
17 Jun 2024, 13:18:51
Short summary description Marvel Avengers: Endgame Red Infinity Gauntlet:

Marvel Avengers: Endgame Red Infinity Gauntlet, Adventure, 5 yr(s), Sounding, AAA

Long summary description Marvel Avengers: Endgame Red Infinity Gauntlet:

Marvel Avengers: Endgame Red Infinity Gauntlet. Theme: Adventure, Recommended age (min): 5 yr(s), Recommended age (max): 99 yr(s), Sounding. Battery type: AAA, Number of batteries supported: 2. Material: Plastic, Product color: Multicolour. Weight: 529 g

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.