location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro M252n 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Pro M252n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B4A21A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182501566 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2024 07:24:23
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2017
Product end of life date
Bullet Points HP Color LaserJet Pro M252n 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 18 ppm
  • - Duplex printing
  • - USB port Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 30000 pages per month
  • - Total number of input trays: 2 Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 128 MB Built-in processor 800 MHz
More>>>
Short summary description HP Color LaserJet Pro M252n 600 x 600 DPI A4:
This short summary of the HP Color LaserJet Pro M252n 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Pro M252n, Laser, Color, 600 x 600 DPI, A4, 18 ppm, Duplex printing

Long summary description HP Color LaserJet Pro M252n 600 x 600 DPI A4:
This is an auto-generated long summary of HP Color LaserJet Pro M252n 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP Color LaserJet Pro M252n. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm, Duplex printing. Display: LCD. Network ready. Product color: Grey

Printing
Duplex printing mode
Manual
Resolution color
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print speed (color, normal quality, A4/US Letter)
18 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
11,5 s
Time to first page (color, normal)
13 s
Secure printing
Yes
Features
Maximum duty cycle *
30000 pages per month
Recommended duty cycle
250 - 2500 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3, URF, PCLm, PDF
Printer fonts
Scalable, TrueType
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
1 sheets
Multi-Purpose tray
Yes
Maximum number of input trays
2
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Transparencies, Photo paper, Letterhead, Heavy paper, Card stock, Rough paper, Labels, Glossy paper, Plain paper, Thick paper, Recycled paper, Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
16K
Envelopes sizes
B5, C5, DL
Photo paper sizes
10x15 cm
Custom media width
76,2 - 215,9 mm
Custom media length
127 - 355,6 mm
Paper tray media weight
52 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port *
Yes
Network
Network ready
Yes
Wi-Fi *
No
Network
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Security algorithms
HTTPS, SSL/TLS, SNMPv3
Mobile printing technologies
Mopria Print Service, HP ePrint, Apple AirPrint
Performance
Internal memory *
128 MB
Maximum internal memory
128 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
48 dB
Sound power level (printing)
6,2 dB
Design
Product color *
Grey
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (printing) *
375 W
Power consumption (ready)
8,7 W
Power consumption (standby)
8,7 W
Power consumption (PowerSave)
0,1 W
Power consumption (off)
0,1 W
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
392 mm
Depth
384 mm
Height
236,2 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2490 mm
Weight
11,4 kg
Packaging data
Package width
498 mm
Package depth
298 mm
Package height
464 mm
Package weight
15,7 kg
Logistics data
Pallet weight
644,3 g
Number of layers per pallet
5 pc(s)
Quantity per pallet
40 pc(s)
Technical details
Number of cartons per pallet layer
8 pc(s)
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)