location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide XL 3900 large format printer Inkjet Color 1200 x 1200 DPI A1 (594 x 841 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide XL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3900
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6CC85A#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808339295 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:49:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP PageWide XL 3900 large format printer Inkjet Color 1200 x 1200 DPI A1 (594 x 841 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Inkjet 1200 x 1200 DPI Color
  • - A1 (594 x 841 mm) Printing colors: Black, Cyan, Magenta, Yellow
  • - Colour copying Colour scanning
  • - USB port
More>>>
Short summary description HP PageWide XL 3900 large format printer Inkjet Color 1200 x 1200 DPI A1 (594 x 841 mm):
This short summary of the HP PageWide XL 3900 large format printer Inkjet Color 1200 x 1200 DPI A1 (594 x 841 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide XL 3900, Inkjet, 1200 x 1200 DPI, HP-GL/2, PDF 1.7, PostScript 3, TIFF, Black, Cyan, Magenta, Yellow, 1200 x 1200 DPI, Colour copying

Long summary description HP PageWide XL 3900 large format printer Inkjet Color 1200 x 1200 DPI A1 (594 x 841 mm):
This is an auto-generated long summary of HP PageWide XL 3900 large format printer Inkjet Color 1200 x 1200 DPI A1 (594 x 841 mm) based on the first three specs of the first five spec groups.

HP PageWide XL 3900. Print technology: Inkjet, Maximum resolution: 1200 x 1200 DPI, Page description languages: HP-GL/2, PDF 1.7, PostScript 3, TIFF. Copying: Colour copying. Scanning: Colour scanning, Scan technology: CIS, Scan to: E-mail. Maximum print size: A1 (594 x 841 mm), Paper tray media types: Bond paper, Recycled paper, Stacker type: High-capacity Stacker. USB connector: USB Type-A

Printing
Resolution color
1200 x 1200 DPI
Print technology *
Inkjet
Color *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
4
Page description languages *
HP-GL/2, PDF 1.7, PostScript 3, TIFF
Printing colors *
Black, Cyan, Magenta, Yellow
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Scan technology
CIS
Scan to
E-mail
Accuracy
0,1%
Maximum scan length
18 m
Maximum media thickness
0,4 mm
Maximum scan width
91,4 cm
Paper handling
Maximum print size *
A1 (594 x 841 mm)
Paper tray media types *
Bond paper, Recycled paper
Cut sheets *
No
Stacker
Yes
Stacker type
High-capacity Stacker
Media thickness
0.4 mm
Maximum roll length
200 m
Maximum roll width
101,6 cm
Maximum roll diameter
17,7 cm
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Performance
Product color *
Black, Grey
Performance
Built-in display *
Yes
Display diagonal
20,3 cm (8")
Control type
Touch
Internal storage capacity
500 GB
Storage media
HDD
Built-in processor
Yes
Sound power level (standby)
35 dB
Sound pressure level (printing)
55 dB
RAM capacity
8 GB
Brand-specific features
HP Web Jetadmin
Yes
HP Embedded Web Server (EWS)
Yes
Power
Power consumption (standby)
108,4 W
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1960 mm
Depth
864 mm
Height
1303 mm
Weight
430 kg
Packaging data
Package width
2180 mm
Package depth
1068 mm
Package height
1764 mm
Package weight
546 kg
Other features
Touchscreen
Yes
Country Distributor
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)