location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen BNELMD mouse Office USB Type-A Laser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BNELMD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNELMD
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BakkerElkhuizen BNELMD mouse Office USB Type-A Laser
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Laser Black, Silver
  • - USB Type-A
  • - Scroll type: Wheel Buttons quantity: 5
  • - 1,4 m
More>>>
Short summary description BakkerElkhuizen BNELMD mouse Office USB Type-A Laser:
This short summary of the BakkerElkhuizen BNELMD mouse Office USB Type-A Laser data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen BNELMD, Laser, USB Type-A, Black, Silver

Long summary description BakkerElkhuizen BNELMD mouse Office USB Type-A Laser:
This is an auto-generated long summary of BakkerElkhuizen BNELMD mouse Office USB Type-A Laser based on the first three specs of the first five spec groups.

BakkerElkhuizen BNELMD. Movement detection technology: Laser, Device interface: USB Type-A, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Product color: Black, Silver

Mouse
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Laser
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
5
Recommended usage
PC
Design
Product color *
Black, Silver
Ergonomics
Cable length
1,4 m
Weight & dimensions
Width
65 mm
Depth
130 mm
Height
35 mm
Weight
80 g
Brand Image Article code product Stock Price from
BakkerElkhuizen Hoverstop mouse Office USB Type-A + PS/2 800 DPI BakkerElkhuizen Hoverstop mouse Office USB Type-A + PS/2 800 DPI
(show image)
BNEHSM Hoverstop Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)