Canon logo

Canon EOS R6 MILC Body 20,1 MP CMOS 5472 x 3648 pixels Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57278
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Canon EOS R6 MILC Body 20,1 MP CMOS 5472 x 3648 pixels Black:

Canon EOS R6, 20,1 MP, 5472 x 3648 pixels, CMOS, 4K Ultra HD, 598 g, Black

Long summary description Canon EOS R6 MILC Body 20,1 MP CMOS 5472 x 3648 pixels Black:

Canon EOS R6. Camera type: MILC Body, Megapixel: 20,1 MP, Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 102400. Fastest camera shutter speed: 1/8000 s. Wi-Fi. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels. Display diagonal: 7,62 cm (3"). Viewfinder type: Electronic. Weight: 598 g. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.