location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XH0Z42451 mounting kit Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XH0Z42451
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XH0Z42451
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195042779769 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 15:03:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 4XH0Z42451 mounting kit Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Product color: Black
  • - Maximum weight capacity: 5 kg
  • - 320 g
More>>>
Short summary description Lenovo 4XH0Z42451 mounting kit Black:
This short summary of the Lenovo 4XH0Z42451 mounting kit Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4XH0Z42451, 5 kg, Black

Long summary description Lenovo 4XH0Z42451 mounting kit Black:
This is an auto-generated long summary of Lenovo 4XH0Z42451 mounting kit Black based on the first three specs of the first five spec groups.

Lenovo 4XH0Z42451. Maximum weight capacity: 5 kg, Product color: Black

Technical details
Product color *
Black
Maximum weight capacity
5 kg
Compatibility
ThinkCentre Tiny/Nano
Weight & dimensions
Weight
320 g
Packaging data
Package width
276 mm
Package weight
650 g
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Australia 2 distributor(s)
Italia 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)